Appleton Electric Explosionproof Enclosed Circuit Breaker N1DC75-20B

Description
BOLTED ENCLOSURE TYPE 1/2 INCH, 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL UL 1203 APPROVAL 120/240 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 3R/4X/12/7C/7D ENCLOSURE 20 AMPERE CURRENT RATING 1 POLE(S) EXPLOSIONPROOF FEED THROUGH HUB LOCATION SQUARE D, QOU BREAKER TYPE THERMAL TRIP TYPE NYLON 6/6 SHAFT/HANDLE MATERIAL INTRAGROUND[R] BRAND N1 MODEL
Datasheet
Description
BOLTED ENCLOSURE TYPE 1/2 INCH, 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL UL 1203 APPROVAL 120/240 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 3R/4X/12/7C/7D ENCLOSURE 20 AMPERE CURRENT RATING 1 POLE(S) EXPLOSIONPROOF FEED THROUGH HUB LOCATION SQUARE D, QOU BREAKER TYPE THERMAL TRIP TYPE NYLON 6/6 SHAFT/HANDLE MATERIAL INTRAGROUND[R] BRAND N1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Enclosed Circuit Breaker - N1DC75-20B - Appleton Electric
Rosemont, IL, USA
Explosionproof Enclosed Circuit Breaker
N1DC75-20B
Explosionproof Enclosed Circuit Breaker N1DC75-20B
BOLTED ENCLOSURE TYPE 1/2 INCH, 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL UL 1203 APPROVAL 120/240 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 3R/4X/12/7C/7D ENCLOSURE 20 AMPERE CURRENT RATING 1 POLE(S) EXPLOSIONPROOF FEED THROUGH HUB LOCATION SQUARE D, QOU BREAKER TYPE THERMAL TRIP TYPE NYLON 6/6 SHAFT/HANDLE MATERIAL INTRAGROUND[R] BRAND N1 MODEL
  • BOLTED ENCLOSURE TYPE
  • 1/2 INCH, 3/4 INCH HUB SIZE
  • GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL
  • UL 1203 APPROVAL
  • 120/240 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, NEMA 3R/4X/12/7C/7D ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • 1 POLE(S)
  • EXPLOSIONPROOF
  • FEED THROUGH HUB LOCATION
  • SQUARE D, QOU BREAKER TYPE
  • THERMAL TRIP TYPE
  • NYLON 6/6 SHAFT/HANDLE MATERIAL
  • INTRAGROUND[R] BRAND
  • N1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Circuit Breakers
Product Number N1DC75-20B
Product Name Explosionproof Enclosed Circuit Breaker
Rated AC Voltage 120 to 240 volts
Rated Current 20 amps
Trip System Type Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - A-0702X -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 volts
Rated Current 1 to 20 amps
View Details
Circuit Breakers - T12-211R-2-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
QMB Series Thermal Circuit Breaker, 20A - QMB-203-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU10L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 10 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers