Appleton Electric Explosionproof Enclosed Circuit Breaker N1DC75-15B

Description
BOLTED ENCLOSURE TYPE 1/2 INCH, 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL UL 1203 APPROVAL 120/240 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 3R/4X/12/7C/7D ENCLOSURE 15 AMPERE CURRENT RATING 1 POLE(S) EXPLOSIONPROOF FEED THROUGH HUB LOCATION SQUARE D, QOU BREAKER TYPE THERMAL TRIP TYPE NYLON 6/6 SHAFT/HANDLE MATERIAL INTRAGROUND[R] BRAND N1 MODEL
Datasheet
Description
BOLTED ENCLOSURE TYPE 1/2 INCH, 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL UL 1203 APPROVAL 120/240 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 3R/4X/12/7C/7D ENCLOSURE 15 AMPERE CURRENT RATING 1 POLE(S) EXPLOSIONPROOF FEED THROUGH HUB LOCATION SQUARE D, QOU BREAKER TYPE THERMAL TRIP TYPE NYLON 6/6 SHAFT/HANDLE MATERIAL INTRAGROUND[R] BRAND N1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Enclosed Circuit Breaker - N1DC75-15B - Appleton Electric
Rosemont, IL, USA
Explosionproof Enclosed Circuit Breaker
N1DC75-15B
Explosionproof Enclosed Circuit Breaker N1DC75-15B
BOLTED ENCLOSURE TYPE 1/2 INCH, 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL UL 1203 APPROVAL 120/240 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 3R/4X/12/7C/7D ENCLOSURE 15 AMPERE CURRENT RATING 1 POLE(S) EXPLOSIONPROOF FEED THROUGH HUB LOCATION SQUARE D, QOU BREAKER TYPE THERMAL TRIP TYPE NYLON 6/6 SHAFT/HANDLE MATERIAL INTRAGROUND[R] BRAND N1 MODEL
  • BOLTED ENCLOSURE TYPE
  • 1/2 INCH, 3/4 INCH HUB SIZE
  • GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL
  • UL 1203 APPROVAL
  • 120/240 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, NEMA 3R/4X/12/7C/7D ENCLOSURE
  • 15 AMPERE CURRENT RATING
  • 1 POLE(S)
  • EXPLOSIONPROOF
  • FEED THROUGH HUB LOCATION
  • SQUARE D, QOU BREAKER TYPE
  • THERMAL TRIP TYPE
  • NYLON 6/6 SHAFT/HANDLE MATERIAL
  • INTRAGROUND[R] BRAND
  • N1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Circuit Breakers
Product Number N1DC75-15B
Product Name Explosionproof Enclosed Circuit Breaker
Rated AC Voltage 120 to 240 volts
Rated Current 15 amps
Trip System Type Thermal
Unlock Full Specs
to access all available technical data