Appleton Electric Explosionproof Pushbutton Switch and Pilot Light Control Station N1D75-J1U1

Description
DEAD END TYPE 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH OR (1) 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS II, NEMA 3/4X/12 ENCLOSURE 10 AMPERE CURRENT RATING EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT BUTTON OPERATOR TYPE 1 CIRCUIT(S) SINGLE GANG BOX TYPE 120 V 6 W 6S6 LAMP PILOT LIGHT TYPE 1 PUSHBUTTON(S) 1 PILOT LIGHT(S) APPLETON[R] BRAND N1 MODEL
Datasheet
Description
DEAD END TYPE 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH OR (1) 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS II, NEMA 3/4X/12 ENCLOSURE 10 AMPERE CURRENT RATING EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT BUTTON OPERATOR TYPE 1 CIRCUIT(S) SINGLE GANG BOX TYPE 120 V 6 W 6S6 LAMP PILOT LIGHT TYPE 1 PUSHBUTTON(S) 1 PILOT LIGHT(S) APPLETON[R] BRAND N1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Switch and Pilot Light Control Station - N1D75-J1U1 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pushbutton Switch and Pilot Light Control Station
N1D75-J1U1
Explosionproof Pushbutton Switch and Pilot Light Control Station N1D75-J1U1
DEAD END TYPE 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH OR (1) 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I GROUP C D, CLASS II, NEMA 3/4X/12 ENCLOSURE 10 AMPERE CURRENT RATING EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT BUTTON OPERATOR TYPE 1 CIRCUIT(S) SINGLE GANG BOX TYPE 120 V 6 W 6S6 LAMP PILOT LIGHT TYPE 1 PUSHBUTTON(S) 1 PILOT LIGHT(S) APPLETON[R] BRAND N1 MODEL
  • DEAD END TYPE
  • 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION
  • (1) 1/2 INCH OR (1) 3/4 INCH HUB SIZE
  • GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I GROUP C D, CLASS II, NEMA 3/4X/12 ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT
  • BUTTON OPERATOR TYPE
  • 1 CIRCUIT(S)
  • SINGLE GANG BOX TYPE
  • 120 V 6 W 6S6 LAMP PILOT LIGHT TYPE
  • 1 PUSHBUTTON(S)
  • 1 PILOT LIGHT(S)
  • APPLETON[R] BRAND
  • N1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pushbutton Switches
Product Number N1D75-J1U1
Product Name Explosionproof Pushbutton Switch and Pilot Light Control Station
Features Pilot Light
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-JPYM-12D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1444321 - RS Components, Ltd.
Specs
Actuator Specifications Cap
Switch Function Momentary Contact
Configuration Normally Closed (NC)
View Details
Pushbutton - 359379 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details