Appleton Electric Explosionproof Enclosed Circuit Breaker N1D75-15B

Description
BOLTED ENCLOSURE TYPE 1/2 INCH / 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL 120/240 VAC VOLTAGE RATING NEMA 3/4X/12/7C/7D, CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 15 AMPERE CURRENT RATING 1 POLE(S) EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT DEAD END HUB LOCATION QOU, SQUARE D BREAKER TYPE THERMAL TRIP TYPE LEXAN[R] SHAFT/HANDLE MATERIAL APPLETON[R] BRAND N1 MODEL
Datasheet
Description
BOLTED ENCLOSURE TYPE 1/2 INCH / 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL 120/240 VAC VOLTAGE RATING NEMA 3/4X/12/7C/7D, CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 15 AMPERE CURRENT RATING 1 POLE(S) EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT DEAD END HUB LOCATION QOU, SQUARE D BREAKER TYPE THERMAL TRIP TYPE LEXAN[R] SHAFT/HANDLE MATERIAL APPLETON[R] BRAND N1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Enclosed Circuit Breaker - N1D75-15B - Appleton Electric
Rosemont, IL, USA
Explosionproof Enclosed Circuit Breaker
N1D75-15B
Explosionproof Enclosed Circuit Breaker N1D75-15B
BOLTED ENCLOSURE TYPE 1/2 INCH / 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL 120/240 VAC VOLTAGE RATING NEMA 3/4X/12/7C/7D, CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 15 AMPERE CURRENT RATING 1 POLE(S) EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT DEAD END HUB LOCATION QOU, SQUARE D BREAKER TYPE THERMAL TRIP TYPE LEXAN[R] SHAFT/HANDLE MATERIAL APPLETON[R] BRAND N1 MODEL
  • BOLTED ENCLOSURE TYPE
  • 1/2 INCH / 3/4 INCH HUB SIZE
  • GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL
  • 120/240 VAC VOLTAGE RATING
  • NEMA 3/4X/12/7C/7D, CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
  • 15 AMPERE CURRENT RATING
  • 1 POLE(S)
  • EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT
  • DEAD END HUB LOCATION
  • QOU, SQUARE D BREAKER TYPE
  • THERMAL TRIP TYPE
  • LEXAN[R] SHAFT/HANDLE MATERIAL
  • APPLETON[R] BRAND
  • N1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Circuit Breakers
Product Number N1D75-15B
Product Name Explosionproof Enclosed Circuit Breaker
Rated AC Voltage 120 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 2-1393254-2 - TE Connectivity
Specs
Rated Current 10 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers - T12-211R-5.5-ND - DigiKey
Specs
Rated Current 5.5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details