Appleton ElectricVaporproof HID Fixture with GlobeMS35125-120
Description
1-1/4 INCH HUB SIZE
1 HUB(S)
MARINE/WET LOCATION APPLICATION
25 DEG STANCHION MOUNTING
HPF BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
S76 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
35 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY CLADED HOUSING FINISH
1.25 HUB SIZE IN INCH
120 V BALLAST/LINE VOLTAGE
1-1/4 HUB SIZE - FRACTIONAL
POLYCARBONATE/PRISMA
TIC GLASS GLOBE MATERIAL
MERCMASTER JR.[T] BRAND
HUB SIZE IN INCH - UOM IN
Appleton Electric
Done
Datasheet
Description
1-1/4 INCH HUB SIZE
1 HUB(S)
MARINE/WET LOCATION APPLICATION
25 DEG STANCHION MOUNTING
HPF BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
S76 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
35 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY CLADED HOUSING FINISH
1.25 HUB SIZE IN INCH
120 V BALLAST/LINE VOLTAGE
1-1/4 HUB SIZE - FRACTIONAL
POLYCARBONATE/PRISMA
TIC GLASS GLOBE MATERIAL
MERCMASTER JR.[T] BRAND
HUB SIZE IN INCH - UOM IN
1-1/4 INCH HUB SIZE
1 HUB(S)
MARINE/WET LOCATION APPLICATION
25 DEG STANCHION MOUNTING
HPF BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
S76 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
35 W LAMP WATTAGE
COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY CLADED HOUSING FINISH
1.25 HUB SIZE IN INCH
120 V BALLAST/LINE VOLTAGE
1-1/4 HUB SIZE - FRACTIONAL
POLYCARBONATE/PRISMA
TIC GLASS GLOBE MATERIAL
MERCMASTER JR.[T] BRAND
HUB SIZE IN INCH - UOM IN
1-1/4 INCH HUB SIZE
1 HUB(S)
MARINE/WET LOCATION APPLICATION
25 DEG STANCHION MOUNTING
HPF BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE