Emerson Automation Solutions – Rosemount PUR-SENSE™ Four-Electrode Sanitary Flange Conductivity Sensor Model 410VP

Description
FOUR-ELECTRODE DESIGN provides exceptional linearity between 1 uS/cm and 1400 mS/cm PRE-DETERMINED CELL CONSTANT for maximum accuracy AVAILABLE IN A VARIETY OF SANITARY PROCESS FITTINGS SENSOR BODY AND ELASTOMERS are compliant with 21CFR177 The Model 410VP four-electrode conductivity sensor is intended for the determination of conductivity in the pharmaceutical and food and beverage industries. The broad dynamic range of the sensor (1 – 1,400,000 uS/cm) makes it ideal for CIP applications. Other uses include monitoring eluents in chromatographic separations and detecting liquid interfaces. The sensor is available in four sanitary connections: 1½-inch and 2-inch Tri-Clamp®, Varivent N®, and G 1¼. All wetted plastics and elastomers are compliant with 21CFR177, and all wetted surfaces except the electrodes have a 16 micro-inch (0.4 micrometer) Ra finish. The sensor is also available in a version that is free of animal derived ingredients. The sensor is shipped with a certificate of conformance for materials and surface finish.
Datasheet
Description
FOUR-ELECTRODE DESIGN provides exceptional linearity between 1 uS/cm and 1400 mS/cm PRE-DETERMINED CELL CONSTANT for maximum accuracy AVAILABLE IN A VARIETY OF SANITARY PROCESS FITTINGS SENSOR BODY AND ELASTOMERS are compliant with 21CFR177 The Model 410VP four-electrode conductivity sensor is intended for the determination of conductivity in the pharmaceutical and food and beverage industries. The broad dynamic range of the sensor (1 – 1,400,000 uS/cm) makes it ideal for CIP applications. Other uses include monitoring eluents in chromatographic separations and detecting liquid interfaces. The sensor is available in four sanitary connections: 1½-inch and 2-inch Tri-Clamp®, Varivent N®, and G 1¼. All wetted plastics and elastomers are compliant with 21CFR177, and all wetted surfaces except the electrodes have a 16 micro-inch (0.4 micrometer) Ra finish. The sensor is also available in a version that is free of animal derived ingredients. The sensor is shipped with a certificate of conformance for materials and surface finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PUR-SENSE™ Four-Electrode Sanitary Flange Conductivity Sensor - Model 410VP - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
PUR-SENSE™ Four-Electrode Sanitary Flange Conductivity Sensor
Model 410VP
PUR-SENSE™ Four-Electrode Sanitary Flange Conductivity Sensor Model 410VP
FOUR-ELECTRODE DESIGN provides exceptional linearity between 1 uS/cm and 1400 mS/cm PRE-DETERMINED CELL CONSTANT for maximum accuracy AVAILABLE IN A VARIETY OF SANITARY PROCESS FITTINGS SENSOR BODY AND ELASTOMERS are compliant with 21CFR177 The Model 410VP four-electrode conductivity sensor is intended for the determination of conductivity in the pharmaceutical and food and beverage industries. The broad dynamic range of the sensor (1 – 1,400,000 uS/cm) makes it ideal for CIP applications. Other uses include monitoring eluents in chromatographic separations and detecting liquid interfaces. The sensor is available in four sanitary connections: 1½-inch and 2-inch Tri-Clamp®, Varivent N®, and G 1¼. All wetted plastics and elastomers are compliant with 21CFR177, and all wetted surfaces except the electrodes have a 16 micro-inch (0.4 micrometer) Ra finish. The sensor is also available in a version that is free of animal derived ingredients. The sensor is shipped with a certificate of conformance for materials and surface finish.
  • FOUR-ELECTRODE DESIGN provides exceptional linearity between 1 uS/cm and 1400 mS/cm
  • PRE-DETERMINED CELL CONSTANT for maximum accuracy
  • AVAILABLE IN A VARIETY OF SANITARY PROCESS FITTINGS
  • SENSOR BODY AND ELASTOMERS are compliant with 21CFR177

The Model 410VP four-electrode conductivity sensor is intended for the determination of conductivity in the pharmaceutical and food and beverage industries. The broad dynamic range of the sensor (1 – 1,400,000 uS/cm) makes it ideal for CIP applications. Other uses include monitoring eluents in chromatographic separations and detecting liquid interfaces.

The sensor is available in four sanitary connections: 1½-inch and 2-inch Tri-Clamp®, Varivent N®, and G 1¼. All wetted plastics and elastomers are compliant with 21CFR177, and all wetted surfaces except the electrodes have a 16 micro-inch (0.4 micrometer) Ra finish. The sensor is also available in a version that is free of animal derived ingredients.

The sensor is shipped with a certificate of conformance for materials and surface finish.

Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category Conductivity Electrodes
Product Number Model 410VP
Product Name PUR-SENSE™ Four-Electrode Sanitary Flange Conductivity Sensor
Conductivity Range 1 to 1.40E6 MicroSiemens/cm
Maximum Diameter / Width 1 inch (25.4 mm)
Maximum Length 4.13 inch (105 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive conductivity sensor - LDL321 - ifm efector inc.
Specs
Conductivity Range 0.0400 to 1000 MicroSiemens/cm
Electrode Accuracy 3 (+/- % FS)
Response Time 2 seconds
View Details
CONDUCELL PWSE ARC TC 1.5
Specs
Conductivity Range 0.0100 to 2000 MicroSiemens/cm
Electrode Accuracy 3 (+/- % FS)
Cell Constant (k) 0.1
View Details
AHL Titration Kit Ultrameter III - 4P - Myron L Company
Specs
Conductivity Range 0.0 to 9999 MicroSiemens/cm
Electrode Accuracy 1 (+/- % FS)
Mounting Options Hand Held (Dip) or Portable
View Details
Conductivity measuring cell c = 1.6 cm-1 with Pt1000 (fixed cable, 2.0 m) - 6.00930.140 - Metrohm USA, Inc.
Specs
Conductivity Range 0.1000 to 1000 MicroSiemens/cm
Operating Temp 41 to 158 F (5 to 70 C)
View Details