Emerson Automation Solutions – Rosemount ENDURANCE™ Low Flow Conductivity Sensors Model 404

Description
SENSOR AND FLOW CELL combined in a single body FAST RESPONSE to changes in conductivity and temperature INITIAL CALIBRATION NOT REQUIRED. Pre-determined cell constant ensures out-of-the-box accuracy. CELL CONSTANTS: 0.01, 0.10/cm The Model 404 sensor is intended for the determination of conductivity in clean water. The sensor and flow cell are combined into a single package. Because the flow cell has a very small holdup volume, response to sudden changes in conductivity and temperature is rapid. The Model 404 sensor is available with either a stainless steel or PVC flow cell. The electrodes are titanium, and the sensors are available with cell constants of 0.01/cm and 0.1/cm. The maximum temperatures are 212°F (100°C) for the stainless steel flow cell and 140°F (60°C) for the PVC flow cell. The pressure limit for the stainless steel option is 100 psig (791 kPa abs). The maximum pressure for the PVC option depends on temperature. At 140°F (60°C) the limit is 20 psig (239 kPa abs). The stainless steel sensor has 3/8 inch tubing compression fittings. The PVC sensor uses barbed fittings that accept 3/8 inch ID soft tubing. The fittings can be removed to leave ¼ inch FPT ports.
Datasheet
Description
SENSOR AND FLOW CELL combined in a single body FAST RESPONSE to changes in conductivity and temperature INITIAL CALIBRATION NOT REQUIRED. Pre-determined cell constant ensures out-of-the-box accuracy. CELL CONSTANTS: 0.01, 0.10/cm The Model 404 sensor is intended for the determination of conductivity in clean water. The sensor and flow cell are combined into a single package. Because the flow cell has a very small holdup volume, response to sudden changes in conductivity and temperature is rapid. The Model 404 sensor is available with either a stainless steel or PVC flow cell. The electrodes are titanium, and the sensors are available with cell constants of 0.01/cm and 0.1/cm. The maximum temperatures are 212°F (100°C) for the stainless steel flow cell and 140°F (60°C) for the PVC flow cell. The pressure limit for the stainless steel option is 100 psig (791 kPa abs). The maximum pressure for the PVC option depends on temperature. At 140°F (60°C) the limit is 20 psig (239 kPa abs). The stainless steel sensor has 3/8 inch tubing compression fittings. The PVC sensor uses barbed fittings that accept 3/8 inch ID soft tubing. The fittings can be removed to leave ¼ inch FPT ports.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ENDURANCE™ Low Flow Conductivity Sensors - Model 404 - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
ENDURANCE™ Low Flow Conductivity Sensors
Model 404
ENDURANCE™ Low Flow Conductivity Sensors Model 404
SENSOR AND FLOW CELL combined in a single body FAST RESPONSE to changes in conductivity and temperature INITIAL CALIBRATION NOT REQUIRED. Pre-determined cell constant ensures out-of-the-box accuracy. CELL CONSTANTS: 0.01, 0.10/cm The Model 404 sensor is intended for the determination of conductivity in clean water. The sensor and flow cell are combined into a single package. Because the flow cell has a very small holdup volume, response to sudden changes in conductivity and temperature is rapid. The Model 404 sensor is available with either a stainless steel or PVC flow cell. The electrodes are titanium, and the sensors are available with cell constants of 0.01/cm and 0.1/cm. The maximum temperatures are 212°F (100°C) for the stainless steel flow cell and 140°F (60°C) for the PVC flow cell. The pressure limit for the stainless steel option is 100 psig (791 kPa abs). The maximum pressure for the PVC option depends on temperature. At 140°F (60°C) the limit is 20 psig (239 kPa abs). The stainless steel sensor has 3/8 inch tubing compression fittings. The PVC sensor uses barbed fittings that accept 3/8 inch ID soft tubing. The fittings can be removed to leave ¼ inch FPT ports.
  • SENSOR AND FLOW CELL combined in a single body
  • FAST RESPONSE to changes in conductivity and temperature
  • INITIAL CALIBRATION NOT REQUIRED. Pre-determined cell constant ensures out-of-the-box accuracy.
  • CELL CONSTANTS: 0.01, 0.10/cm

The Model 404 sensor is intended for the determination of conductivity in clean water. The sensor and flow cell are combined into a single package. Because the flow cell has a very small holdup volume, response to sudden changes in conductivity and temperature is rapid.

The Model 404 sensor is available with either a stainless steel or PVC flow cell. The electrodes are titanium, and the sensors are available with cell constants of 0.01/cm and 0.1/cm.

The maximum temperatures are 212°F (100°C) for the stainless steel flow cell and 140°F (60°C) for the PVC flow cell. The pressure limit for the stainless steel option is 100 psig (791 kPa abs). The maximum pressure for the PVC option depends on temperature. At 140°F (60°C) the limit is 20 psig (239 kPa abs).

The stainless steel sensor has 3/8 inch tubing compression fittings. The PVC sensor uses barbed fittings that accept 3/8 inch ID soft tubing. The fittings can be removed to leave ¼ inch FPT ports.

Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category Conductivity Electrodes
Product Number Model 404
Product Name ENDURANCE™ Low Flow Conductivity Sensors
Cell Constant (k) 0.01; 0.1
Mounting Options In-Line (Insertion)
Maximum Diameter / Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CONDUCELL PWSE ARC TC 1.5
Specs
Conductivity Range 0.0100 to 2000 MicroSiemens/cm
Electrode Accuracy 3 (+/- % FS)
Cell Constant (k) 0.1
View Details
Conductivity measuring cell c = 0.5 cm-1 with Pt1000 (fixed cable, 0.65 m) - 6.00923.080 - Metrohm USA, Inc.
Specs
Conductivity Range 0.0150 to 250 MicroSiemens/cm
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details
Tri-clamp type, stainless steel electrodes - Model TB451 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 2.00E6 MicroSiemens/cm
Cell Constant (k) 0
Mounting Options In-Line (Insertion)
View Details
pDS Meter - M6/PH - Myron L Company
Myron L Company
Specs
Conductivity Range 0.0 to 5000 MicroSiemens/cm
Mounting Options Hand Held (Dip) or Portable
Features Also outputs Total Dissolved Solids (TDS)
View Details