Emerson Automation Solutions – Rosemount ENDURANCE™ Retractable Conductivity Sensors Model 402/402VP

Description
RETRACTABLE SENSOR can be removed from process piping without shutting down and draining the line. RUGGED CONSTRUCTION: titanium electrodes with 316 stainless steel insertion tube and PEEK insulator. INITIAL CALIBRATION NOT REQUIRED. Pre-determined cell constant ensures out-of-the-box accuracy. CELL CONSTANTS 0.01, 0.10. 1.0/cm, and 10/cm cover a broad range of conductivity MAXIMUM TEMPERATURE 212oF (100oC) AVAILABLE WITH VARIOPOL (VP) quick disconnect fitting. The Model 402 and 402VP sensors are intended for the determination of electrolytic conductivity in applications ranging from high purity water to clean cooling water. The sensors are ideal for use in clean, non-corrosive samples having conductivity less than 20,000 uS/cm. For dirty or corrosive samples or for samples having high conductivity, a toroidal (inductive) sensor such as the Model 228 or 226 is recommended. The Model 402 and 402 VP sensors are retractable; they can be inserted into or removed from the process piping without shutting down and draining the line. The sensor fits through a 1 ¼ inch full port ball valve. The retraction assembly is available as an option. The maximum temperature is 212°F (100°C) and the maximum operating pressure is 200 psig (1481 kPa abs). The pressure during retraction or insertion should be less than 64 psig (542 kPa abs). The sensor is available with integral cable (Model 402) and quick disconnect Variopol cable (Model 402VP). Cell constants are 0.01/cm, 0.10/cm, 1.0/cm, and 10/cm. The 10/cm sensor has graphite electrodes; the other cell constants have titanium electrodes.
Datasheet
Description
RETRACTABLE SENSOR can be removed from process piping without shutting down and draining the line. RUGGED CONSTRUCTION: titanium electrodes with 316 stainless steel insertion tube and PEEK insulator. INITIAL CALIBRATION NOT REQUIRED. Pre-determined cell constant ensures out-of-the-box accuracy. CELL CONSTANTS 0.01, 0.10. 1.0/cm, and 10/cm cover a broad range of conductivity MAXIMUM TEMPERATURE 212oF (100oC) AVAILABLE WITH VARIOPOL (VP) quick disconnect fitting. The Model 402 and 402VP sensors are intended for the determination of electrolytic conductivity in applications ranging from high purity water to clean cooling water. The sensors are ideal for use in clean, non-corrosive samples having conductivity less than 20,000 uS/cm. For dirty or corrosive samples or for samples having high conductivity, a toroidal (inductive) sensor such as the Model 228 or 226 is recommended. The Model 402 and 402 VP sensors are retractable; they can be inserted into or removed from the process piping without shutting down and draining the line. The sensor fits through a 1 ¼ inch full port ball valve. The retraction assembly is available as an option. The maximum temperature is 212°F (100°C) and the maximum operating pressure is 200 psig (1481 kPa abs). The pressure during retraction or insertion should be less than 64 psig (542 kPa abs). The sensor is available with integral cable (Model 402) and quick disconnect Variopol cable (Model 402VP). Cell constants are 0.01/cm, 0.10/cm, 1.0/cm, and 10/cm. The 10/cm sensor has graphite electrodes; the other cell constants have titanium electrodes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ENDURANCE™ Retractable Conductivity Sensors - Model 402/402VP - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
ENDURANCE™ Retractable Conductivity Sensors
Model 402/402VP
ENDURANCE™ Retractable Conductivity Sensors Model 402/402VP
RETRACTABLE SENSOR can be removed from process piping without shutting down and draining the line. RUGGED CONSTRUCTION: titanium electrodes with 316 stainless steel insertion tube and PEEK insulator. INITIAL CALIBRATION NOT REQUIRED. Pre-determined cell constant ensures out-of-the-box accuracy. CELL CONSTANTS 0.01, 0.10. 1.0/cm, and 10/cm cover a broad range of conductivity MAXIMUM TEMPERATURE 212oF (100oC) AVAILABLE WITH VARIOPOL (VP) quick disconnect fitting. The Model 402 and 402VP sensors are intended for the determination of electrolytic conductivity in applications ranging from high purity water to clean cooling water. The sensors are ideal for use in clean, non-corrosive samples having conductivity less than 20,000 uS/cm. For dirty or corrosive samples or for samples having high conductivity, a toroidal (inductive) sensor such as the Model 228 or 226 is recommended. The Model 402 and 402 VP sensors are retractable; they can be inserted into or removed from the process piping without shutting down and draining the line. The sensor fits through a 1 ¼ inch full port ball valve. The retraction assembly is available as an option. The maximum temperature is 212°F (100°C) and the maximum operating pressure is 200 psig (1481 kPa abs). The pressure during retraction or insertion should be less than 64 psig (542 kPa abs). The sensor is available with integral cable (Model 402) and quick disconnect Variopol cable (Model 402VP). Cell constants are 0.01/cm, 0.10/cm, 1.0/cm, and 10/cm. The 10/cm sensor has graphite electrodes; the other cell constants have titanium electrodes.
  • RETRACTABLE SENSOR can be removed from process piping without shutting down and draining the line.
  • RUGGED CONSTRUCTION: titanium electrodes with 316 stainless steel insertion tube and PEEK insulator.
  • INITIAL CALIBRATION NOT REQUIRED. Pre-determined cell constant ensures out-of-the-box accuracy.
  • CELL CONSTANTS 0.01, 0.10. 1.0/cm, and 10/cm cover a broad range of conductivity
  • MAXIMUM TEMPERATURE 212oF (100oC)
  • AVAILABLE WITH VARIOPOL (VP) quick disconnect fitting.

The Model 402 and 402VP sensors are intended for the determination of electrolytic conductivity in applications ranging from high purity water to clean cooling water. The sensors are ideal for use in clean, non-corrosive samples having conductivity less than 20,000 uS/cm. For dirty or corrosive samples or for samples having high conductivity, a toroidal (inductive) sensor such as the Model 228 or 226 is recommended.

The Model 402 and 402 VP sensors are retractable; they can be inserted into or removed from the process piping without shutting down and draining the line. The sensor fits through a 1 ¼ inch full port ball valve. The retraction assembly is available as an option.

The maximum temperature is 212°F (100°C) and the maximum operating pressure is 200 psig (1481 kPa abs). The pressure during retraction or insertion should be less than 64 psig (542 kPa abs). The sensor is available with integral cable (Model 402) and quick disconnect Variopol cable (Model 402VP).

Cell constants are 0.01/cm, 0.10/cm, 1.0/cm, and 10/cm. The 10/cm sensor has graphite electrodes; the other cell constants have titanium electrodes.

Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category Conductivity Electrodes
Product Number Model 402/402VP
Product Name ENDURANCE™ Retractable Conductivity Sensors
Conductivity Range 0.0 to 20000 MicroSiemens/cm
Cell Constant (k) 0.01; 0.1; 1
Mounting Options In-Line (Insertion)
Maximum Diameter / Width 0.6300 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CONDUCELL PWSE ARC TC 1.5
Specs
Conductivity Range 0.0100 to 2000 MicroSiemens/cm
Electrode Accuracy 3 (+/- % FS)
Cell Constant (k) 0.1
View Details
5-ring conductivity measuring cell c = 1.0 cm-1 with Pt1000 (fixed cable) - 6.0915.130 - Metrohm USA, Inc.
Specs
Conductivity Range 0.0050 to 100 MicroSiemens/cm
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details
In-line or dip-type, stainless steel electrodes - TB254 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 1999 MicroSiemens/cm
Cell Constant (k) 0.1; 0
Mounting Options In-Line (Insertion)
View Details
CONTROLSTIK II System Conductivity Monitor/Controller - 597 - Myron L Company
Specs
Mounting Options Hand Held (Dip) or Portable
Maximum Diameter / Width 7.75 inch (197 mm)
Maximum Length 7.25 inch (184 mm)
View Details