Emerson Automation Solutions – Rosemount Toroidal Submersion/Insertion Conductivity Sensor Model 228

Description
The Model 228 sensor is a general purpose toroidal conductivity sensor for use in dirty, corrosive, and high conductivity applications. It is available in both PEEK and Tefzel®. GENERAL PURPOSE SENSOR for use in dirty, corrosive, or high conductivity liquids USE WITH SCREW-IN OR RETRACTABLE installation options MOLDED FROM CORROSION-RESISTANT PEEK or Tefzel® HIGH TEMPERATURE (392oF (200oC)) option available
Datasheet
Description
The Model 228 sensor is a general purpose toroidal conductivity sensor for use in dirty, corrosive, and high conductivity applications. It is available in both PEEK and Tefzel®. GENERAL PURPOSE SENSOR for use in dirty, corrosive, or high conductivity liquids USE WITH SCREW-IN OR RETRACTABLE installation options MOLDED FROM CORROSION-RESISTANT PEEK or Tefzel® HIGH TEMPERATURE (392oF (200oC)) option available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Submersion/Insertion Conductivity Sensor - Model 228 - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
Toroidal Submersion/Insertion Conductivity Sensor
Model 228
Toroidal Submersion/Insertion Conductivity Sensor Model 228
The Model 228 sensor is a general purpose toroidal conductivity sensor for use in dirty, corrosive, and high conductivity applications. It is available in both PEEK and Tefzel®. GENERAL PURPOSE SENSOR for use in dirty, corrosive, or high conductivity liquids USE WITH SCREW-IN OR RETRACTABLE installation options MOLDED FROM CORROSION-RESISTANT PEEK or Tefzel® HIGH TEMPERATURE (392oF (200oC)) option available

The Model 228 sensor is a general purpose toroidal conductivity sensor for use in dirty, corrosive, and high conductivity applications. It is available in both PEEK and Tefzel®.

  • GENERAL PURPOSE SENSOR for use in dirty, corrosive, or high conductivity liquids
  • USE WITH SCREW-IN OR RETRACTABLE installation options
  • MOLDED FROM CORROSION-RESISTANT PEEK or Tefzel®
  • HIGH TEMPERATURE (392oF (200oC)) option available
Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category Conductivity Electrodes
Product Number Model 228
Product Name Toroidal Submersion/Insertion Conductivity Sensor
Conductivity Range 15 to 2000 MicroSiemens/cm
Mounting Options In-Line (Insertion)
Maximum Diameter / Width 1.5 inch (38.1 mm)
Maximum Length 23.81 inch (605 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CONDUCELL PWSE ARC TC 1.5
Specs
Conductivity Range 0.0100 to 2000 MicroSiemens/cm
Electrode Accuracy 3 (+/- % FS)
Cell Constant (k) 0.1
View Details
Conductivity measuring cell c = 0.9 cm-1 - 6.0910.120 - Metrohm USA, Inc.
Specs
Conductivity Range 1.00E-3 to 100 MicroSiemens/cm
Operating Temp 41 to 158 F (5 to 70 C)
View Details
Dip-type, carbon electrodes - AC213 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 10000 MicroSiemens/cm
Cell Constant (k) 0.1; 1
Mounting Options Hand Held (Dip) or Portable
View Details
Conductivity/TDS/Salinity Pen - ULTRAPEN™PT1 - Myron L Company
Specs
Conductivity Range 1 to 9999 MicroSiemens/cm
Electrode Accuracy 1 (+/- % FS)
Mounting Options Hand Held (Dip) or Portable
View Details