Emerson Automation Solutions – Rosemount PUR-SENSE™ Toroidal Conductivity Sensor Model 225

Description
NON-CONTACTING SENSOR resists corrosion and fouling 2-INCH TRI-CLAMP® process connection 3A SANITARY OPTION available USP CLASS VI OPTION available The Model 225 non-contacting toroidal (inductive) conductivity sensor is intended for pharmaceutical and food and beverage applications where a sanitary design is required. Depending on the analyzer used, the Model 225 sensor can measure conductivity as low as15 uS/cm and as high as 2,000,000 uS/cm. The sensor is available in glass-filled and unfilled PEEK and in unfilled Tefzel®. The unfilled PEEK sensor is available in two options: one meeting 3A sanitary and FDA food contact standards and the other meeting USP Class VI requirements. The maximum temperature depends on the sensor materials. The limit for glass-filled PEEK and unfilled Tefzel is 230°F (110°C); for unfilled PEEK the limit is 266°F (130°C). The pressure limit is 200 psig (1480 kPa abs).
Datasheet
Description
NON-CONTACTING SENSOR resists corrosion and fouling 2-INCH TRI-CLAMP® process connection 3A SANITARY OPTION available USP CLASS VI OPTION available The Model 225 non-contacting toroidal (inductive) conductivity sensor is intended for pharmaceutical and food and beverage applications where a sanitary design is required. Depending on the analyzer used, the Model 225 sensor can measure conductivity as low as15 uS/cm and as high as 2,000,000 uS/cm. The sensor is available in glass-filled and unfilled PEEK and in unfilled Tefzel®. The unfilled PEEK sensor is available in two options: one meeting 3A sanitary and FDA food contact standards and the other meeting USP Class VI requirements. The maximum temperature depends on the sensor materials. The limit for glass-filled PEEK and unfilled Tefzel is 230°F (110°C); for unfilled PEEK the limit is 266°F (130°C). The pressure limit is 200 psig (1480 kPa abs).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PUR-SENSE™ Toroidal Conductivity Sensor - Model 225 - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
PUR-SENSE™ Toroidal Conductivity Sensor
Model 225
PUR-SENSE™ Toroidal Conductivity Sensor Model 225
NON-CONTACTING SENSOR resists corrosion and fouling 2-INCH TRI-CLAMP® process connection 3A SANITARY OPTION available USP CLASS VI OPTION available The Model 225 non-contacting toroidal (inductive) conductivity sensor is intended for pharmaceutical and food and beverage applications where a sanitary design is required. Depending on the analyzer used, the Model 225 sensor can measure conductivity as low as15 uS/cm and as high as 2,000,000 uS/cm. The sensor is available in glass-filled and unfilled PEEK and in unfilled Tefzel®. The unfilled PEEK sensor is available in two options: one meeting 3A sanitary and FDA food contact standards and the other meeting USP Class VI requirements. The maximum temperature depends on the sensor materials. The limit for glass-filled PEEK and unfilled Tefzel is 230°F (110°C); for unfilled PEEK the limit is 266°F (130°C). The pressure limit is 200 psig (1480 kPa abs).
  • NON-CONTACTING SENSOR resists corrosion and fouling
  • 2-INCH TRI-CLAMP® process connection
  • 3A SANITARY OPTION available
  • USP CLASS VI OPTION available

The Model 225 non-contacting toroidal (inductive) conductivity sensor is intended for pharmaceutical and food and beverage applications where a sanitary design is required. Depending on the analyzer used, the Model 225 sensor can measure conductivity as low as15 uS/cm and as high as 2,000,000 uS/cm.

The sensor is available in glass-filled and unfilled PEEK and in unfilled Tefzel®. The unfilled PEEK sensor is available in two options: one meeting 3A sanitary and FDA food contact standards and the other meeting USP Class VI requirements.

The maximum temperature depends on the sensor materials. The limit for glass-filled PEEK and unfilled Tefzel is 230°F (110°C); for unfilled PEEK the limit is 266°F (130°C). The pressure limit is 200 psig (1480 kPa abs).

Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category Conductivity Electrodes
Product Number Model 225
Product Name PUR-SENSE™ Toroidal Conductivity Sensor
Conductivity Range 15 to 2.00E6 MicroSiemens/cm
Cell Constant (k) 2.7
Mounting Options In-Line (Insertion)
Maximum Diameter / Width 1.58 inch (40.13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CONDUCELL PWSE ARC TC 1.5
Specs
Conductivity Range 0.0100 to 2000 MicroSiemens/cm
Electrode Accuracy 3 (+/- % FS)
Cell Constant (k) 0.1
View Details
5-ring conductivity measuring cell c = 0.7 cm-1 with Pt1000 (fixed cable 2 m) - 6.0920.100 - Metrohm USA, Inc.
Specs
Conductivity Range 0.0050 to 20 MicroSiemens/cm
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details
High pressure, hot-tap type, stainless steel electrodes - Model TB47 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 200000 MicroSiemens/cm
Mounting Options In-Line (Insertion); Hot Tap
Maximum Diameter / Width 1.5 inch (38.1 mm)
View Details
750 II Conductivity/TDS Monitor/Controller - 756II - Myron L Company
Specs
Conductivity Range 0.0 to 200 MicroSiemens/cm
Electrode Accuracy 1 (+/- % FS)
Maximum Diameter / Width 4.8 inch (122 mm)
View Details