Emerson Automation Solutions – Rosemount Toroidal Flow Through Conductivity Sensor Model 222

Description
FLOW-THROUGH DESIGN is ideal for use with viscous or fibrous liquids FITS 1-INCH OR 2-INCH LINES using 150 or 300 lb flanges TEFLON PIPE LINER resists corrosion MAXIMUM TEMPERATURE 360oF (182oC) The Model 222 flow-through toroidal sensor is ideal for use in viscous or fibrous liquids. No part of the sensor protrudes into the sample flow, so there is no obstruction on which solids can accumulate. The sensor consists of a Teflon-lined® carbon steel pipe, which carries the sample, inserted through the opening of the toroid pair. Because the toroids are not immersed in the sample, the circuit around them is not complete. To complete the circuit, carbon steel contact rings on either side of the toroids couple the ionic current induced in the sample to an electronic current that travels through a wire around the outside of the toroids. The sensor is available with either 150 or 300 lb flanges. The temperature limit is 360°F (182°C).
Datasheet
Description
FLOW-THROUGH DESIGN is ideal for use with viscous or fibrous liquids FITS 1-INCH OR 2-INCH LINES using 150 or 300 lb flanges TEFLON PIPE LINER resists corrosion MAXIMUM TEMPERATURE 360oF (182oC) The Model 222 flow-through toroidal sensor is ideal for use in viscous or fibrous liquids. No part of the sensor protrudes into the sample flow, so there is no obstruction on which solids can accumulate. The sensor consists of a Teflon-lined® carbon steel pipe, which carries the sample, inserted through the opening of the toroid pair. Because the toroids are not immersed in the sample, the circuit around them is not complete. To complete the circuit, carbon steel contact rings on either side of the toroids couple the ionic current induced in the sample to an electronic current that travels through a wire around the outside of the toroids. The sensor is available with either 150 or 300 lb flanges. The temperature limit is 360°F (182°C).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Flow Through Conductivity Sensor - Model 222 - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
Toroidal Flow Through Conductivity Sensor
Model 222
Toroidal Flow Through Conductivity Sensor Model 222
FLOW-THROUGH DESIGN is ideal for use with viscous or fibrous liquids FITS 1-INCH OR 2-INCH LINES using 150 or 300 lb flanges TEFLON PIPE LINER resists corrosion MAXIMUM TEMPERATURE 360oF (182oC) The Model 222 flow-through toroidal sensor is ideal for use in viscous or fibrous liquids. No part of the sensor protrudes into the sample flow, so there is no obstruction on which solids can accumulate. The sensor consists of a Teflon-lined® carbon steel pipe, which carries the sample, inserted through the opening of the toroid pair. Because the toroids are not immersed in the sample, the circuit around them is not complete. To complete the circuit, carbon steel contact rings on either side of the toroids couple the ionic current induced in the sample to an electronic current that travels through a wire around the outside of the toroids. The sensor is available with either 150 or 300 lb flanges. The temperature limit is 360°F (182°C).
  • FLOW-THROUGH DESIGN is ideal for use with viscous or fibrous liquids
  • FITS 1-INCH OR 2-INCH LINES using 150 or 300 lb flanges
  • TEFLON PIPE LINER resists corrosion
  • MAXIMUM TEMPERATURE 360oF (182oC)

The Model 222 flow-through toroidal sensor is ideal for use in viscous or fibrous liquids. No part of the sensor protrudes into the sample flow, so there is no obstruction on which solids can accumulate.

The sensor consists of a Teflon-lined® carbon steel pipe, which carries the sample, inserted through the opening of the toroid pair. Because the toroids are not immersed in the sample, the circuit around them is not complete. To complete the circuit, carbon steel contact rings on either side of the toroids couple the ionic current induced in the sample to an electronic current that travels through a wire around the outside of the toroids.

The sensor is available with either 150 or 300 lb flanges. The temperature limit is 360°F (182°C).

Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category Conductivity Electrodes
Product Number Model 222
Product Name Toroidal Flow Through Conductivity Sensor
Conductivity Range 500 to 2.00E6 MicroSiemens/cm
Cell Constant (k) 4, 6
Mounting Options Flow Thru (Pipeline)
Maximum Diameter / Width 1 to 2 inch (25.4 to 50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CONDUCELL PWSE ARC TC 1.5
Specs
Conductivity Range 0.0100 to 2000 MicroSiemens/cm
Electrode Accuracy 3 (+/- % FS)
Cell Constant (k) 0.1
View Details
Conductivity measuring cell c = 1.6 cm-1 with Pt1000 (fixed cable, 2.0 m) - 6.00930.140 - Metrohm USA, Inc.
Specs
Conductivity Range 0.1000 to 1000 MicroSiemens/cm
Operating Temp 41 to 158 F (5 to 70 C)
View Details
In-line, stainless steel electrodes - TB264 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 200 MicroSiemens/cm
Cell Constant (k) 0.01; 0
Mounting Options In-Line (Insertion) (optional feature); Flow Thru (Pipeline)
View Details
DIGITAL DIALYSATE METER - D4 - Myron L Company
Specs
Conductivity Range 0.0 to 9999 MicroSiemens/cm
Electrode Accuracy 1 (+/- % FS)
Mounting Options Hand Held (Dip) or Portable
View Details