Emerson Automation Solutions – Rosemount Insertion Conductivity Sensor Model 141

Description
INSERTION-TYPE SENSOR screws into process piping 316 STAINLESS STEEL AND PEEK CONSTRUCTION allow operation to 392oF (200oC) AVAILABLE WITH 0.2 AND 1.0/cm CELL CONSTANTS for moderate conductivity liquids The Model 141 sensor is an insertion type contacting conductivity sensor having a ¾-inch MNPT process connector. The sensor is available in both a low temperature (302°F (150°C)) and high temperature (392°F (200°C)) version. Both versions use 316 stainless steel electrodes with a PEEK insulator and Viton® O-rings. Wiring between the sensor and analyzer is through a junction box mounted on the back of the sensor. Cell constants of 0.2/cm and 1.0/cm allow the sensor to measure a broad range of liquids having medium to high conductivity.
Datasheet
Description
INSERTION-TYPE SENSOR screws into process piping 316 STAINLESS STEEL AND PEEK CONSTRUCTION allow operation to 392oF (200oC) AVAILABLE WITH 0.2 AND 1.0/cm CELL CONSTANTS for moderate conductivity liquids The Model 141 sensor is an insertion type contacting conductivity sensor having a ¾-inch MNPT process connector. The sensor is available in both a low temperature (302°F (150°C)) and high temperature (392°F (200°C)) version. Both versions use 316 stainless steel electrodes with a PEEK insulator and Viton® O-rings. Wiring between the sensor and analyzer is through a junction box mounted on the back of the sensor. Cell constants of 0.2/cm and 1.0/cm allow the sensor to measure a broad range of liquids having medium to high conductivity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insertion Conductivity Sensor - Model 141 - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
Insertion Conductivity Sensor
Model 141
Insertion Conductivity Sensor Model 141
INSERTION-TYPE SENSOR screws into process piping 316 STAINLESS STEEL AND PEEK CONSTRUCTION allow operation to 392oF (200oC) AVAILABLE WITH 0.2 AND 1.0/cm CELL CONSTANTS for moderate conductivity liquids The Model 141 sensor is an insertion type contacting conductivity sensor having a ¾-inch MNPT process connector. The sensor is available in both a low temperature (302°F (150°C)) and high temperature (392°F (200°C)) version. Both versions use 316 stainless steel electrodes with a PEEK insulator and Viton® O-rings. Wiring between the sensor and analyzer is through a junction box mounted on the back of the sensor. Cell constants of 0.2/cm and 1.0/cm allow the sensor to measure a broad range of liquids having medium to high conductivity.
  • INSERTION-TYPE SENSOR screws into process piping
  • 316 STAINLESS STEEL AND PEEK CONSTRUCTION allow operation to 392oF (200oC)
  • AVAILABLE WITH 0.2 AND 1.0/cm CELL CONSTANTS for moderate conductivity liquids

The Model 141 sensor is an insertion type contacting conductivity sensor having a ¾-inch MNPT process connector.

The sensor is available in both a low temperature (302°F (150°C)) and high temperature (392°F (200°C)) version. Both versions use 316 stainless steel electrodes with a PEEK insulator and Viton® O-rings. Wiring between the sensor and analyzer is through a junction box mounted on the back of the sensor.

Cell constants of 0.2/cm and 1.0/cm allow the sensor to measure a broad range of liquids having medium to high conductivity.

Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category Conductivity Electrodes
Product Number Model 141
Product Name Insertion Conductivity Sensor
Conductivity Range 0.0 to 20000 MicroSiemens/cm
Electrode Accuracy 5 (+/- % FS)
Cell Constant (k) 1; 0.2
Unlock Full Specs
to access all available technical data

Similar Products

CONDUCELL PWSE ARC TC 1.5
Specs
Conductivity Range 0.0100 to 2000 MicroSiemens/cm
Electrode Accuracy 3 (+/- % FS)
Cell Constant (k) 0.1
View Details
Flow-through type, carbon electrode - AC212 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 10000 MicroSiemens/cm
Cell Constant (k) 0.1; 1
Mounting Options Flow Thru (Pipeline)
View Details
750 II Conductivity/TDS Monitor/Controller - 758II - Myron L Company
Specs
Conductivity Range 0.0 to 200 MicroSiemens/cm
Electrode Accuracy 1 (+/- % FS)
Maximum Diameter / Width 4.8 inch (122 mm)
View Details