Emerson Automation Solutions – Rosemount Retractable Conductivity Sensor Model 140

Description
RETRACTABLE DESIGN allows sensor to be removed from a pipe or vessel without shutting down the process. ALL INSTALLATION HARDWARE INCLUDED 316 STAINLESS STEEL AND PEEK CONSTRUCTION allow operation to 392oF (200oC) AVAILABLE WITH 0.2 AND 1.0/cm CELL CONSTANTS The Model 140 sensor is a retractable contacting conductivity sensor. It can be removed from pressurized piping and vessels without shutting down the process and draining the system. The sensor is supplied complete with mounting hardware, including a 1-inch ball valve. The maximum insertion length is 5 inches (127 mm). The sensor is available in both a low temperature (302°F (150°C)) and high temperature (392°F (200°C)) version. Both versions use 316 stainless steel electrodes with a PEEK insulator and Viton® O-rings. Wiring between the sensor and analyzer is through a junction box mounted on the back of the sensor. Cell constants of 0.2/cm and 1.0/cm allow the sensor to cover a broad range of medium to high conductivity liquids.
Datasheet
Description
RETRACTABLE DESIGN allows sensor to be removed from a pipe or vessel without shutting down the process. ALL INSTALLATION HARDWARE INCLUDED 316 STAINLESS STEEL AND PEEK CONSTRUCTION allow operation to 392oF (200oC) AVAILABLE WITH 0.2 AND 1.0/cm CELL CONSTANTS The Model 140 sensor is a retractable contacting conductivity sensor. It can be removed from pressurized piping and vessels without shutting down the process and draining the system. The sensor is supplied complete with mounting hardware, including a 1-inch ball valve. The maximum insertion length is 5 inches (127 mm). The sensor is available in both a low temperature (302°F (150°C)) and high temperature (392°F (200°C)) version. Both versions use 316 stainless steel electrodes with a PEEK insulator and Viton® O-rings. Wiring between the sensor and analyzer is through a junction box mounted on the back of the sensor. Cell constants of 0.2/cm and 1.0/cm allow the sensor to cover a broad range of medium to high conductivity liquids.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retractable Conductivity Sensor - Model 140 - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
Retractable Conductivity Sensor
Model 140
Retractable Conductivity Sensor Model 140
RETRACTABLE DESIGN allows sensor to be removed from a pipe or vessel without shutting down the process. ALL INSTALLATION HARDWARE INCLUDED 316 STAINLESS STEEL AND PEEK CONSTRUCTION allow operation to 392oF (200oC) AVAILABLE WITH 0.2 AND 1.0/cm CELL CONSTANTS The Model 140 sensor is a retractable contacting conductivity sensor. It can be removed from pressurized piping and vessels without shutting down the process and draining the system. The sensor is supplied complete with mounting hardware, including a 1-inch ball valve. The maximum insertion length is 5 inches (127 mm). The sensor is available in both a low temperature (302°F (150°C)) and high temperature (392°F (200°C)) version. Both versions use 316 stainless steel electrodes with a PEEK insulator and Viton® O-rings. Wiring between the sensor and analyzer is through a junction box mounted on the back of the sensor. Cell constants of 0.2/cm and 1.0/cm allow the sensor to cover a broad range of medium to high conductivity liquids.
  • RETRACTABLE DESIGN allows sensor to be removed from a pipe or vessel without shutting down the process.
  • ALL INSTALLATION HARDWARE INCLUDED
  • 316 STAINLESS STEEL AND PEEK CONSTRUCTION allow operation to 392oF (200oC)
  • AVAILABLE WITH 0.2 AND 1.0/cm CELL CONSTANTS

The Model 140 sensor is a retractable contacting conductivity sensor. It can be removed from pressurized piping and vessels without shutting down the process and draining the system. The sensor is supplied complete with mounting hardware, including a 1-inch ball valve. The maximum insertion length is 5 inches (127 mm).

The sensor is available in both a low temperature (302°F (150°C)) and high temperature (392°F (200°C)) version. Both versions use 316 stainless steel electrodes with a PEEK insulator and Viton® O-rings. Wiring between the sensor and analyzer is through a junction box mounted on the back of the sensor.

Cell constants of 0.2/cm and 1.0/cm allow the sensor to cover a broad range of medium to high conductivity liquids.

Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category Conductivity Electrodes
Product Number Model 140
Product Name Retractable Conductivity Sensor
Conductivity Range 0.0 to 20000 MicroSiemens/cm
Electrode Accuracy 5 (+/- % FS)
Cell Constant (k) 1; 0.2
Unlock Full Specs
to access all available technical data

Similar Products

CONDUCELL PWSE ARC TC 1.5
Specs
Conductivity Range 0.0100 to 2000 MicroSiemens/cm
Electrode Accuracy 3 (+/- % FS)
Cell Constant (k) 0.1
View Details
Conductivity measuring cell c = 0.9 cm-1 - 6.0910.120 - Metrohm USA, Inc.
Specs
Conductivity Range 1.00E-3 to 100 MicroSiemens/cm
Operating Temp 41 to 158 F (5 to 70 C)
View Details
In-line or dip-type, stainless steel electrodes - TB254 - ABB Measurement & Analytics
Specs
Conductivity Range 0.0 to 1999 MicroSiemens/cm
Cell Constant (k) 0.1; 0
Mounting Options In-Line (Insertion)
View Details
750 II Conductivity/TDS Monitor/Controller - 753II - Myron L Company
Specs
Conductivity Range 0.0 to 200 MicroSiemens/cm
Electrode Accuracy 1 (+/- % FS)
Maximum Diameter / Width 4.8 inch (122 mm)
View Details