Appleton Electric Vaporproof HID Fixture with Refractor MLSP175J3N48

Description
1-1/2 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION 25 DEG STANCHION MOUNTING PULSE START, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MEDIUM BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE COPPER FREE CAST ALUMINUM HOUSING MATERIAL BAKED GRAY EPOXY CLADED HOUSING FINISH 480 V BALLAST/LINE VOLTAGE 1-1/2 INCH NPT HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T] III BRAND REFRACTOR TYPE NEMA TYPE 3 ML MODEL
Datasheet
Description
1-1/2 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION 25 DEG STANCHION MOUNTING PULSE START, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MEDIUM BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE COPPER FREE CAST ALUMINUM HOUSING MATERIAL BAKED GRAY EPOXY CLADED HOUSING FINISH 480 V BALLAST/LINE VOLTAGE 1-1/2 INCH NPT HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T] III BRAND REFRACTOR TYPE NEMA TYPE 3 ML MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Refractor - MLSP175J3N48 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Refractor
MLSP175J3N48
Vaporproof HID Fixture with Refractor MLSP175J3N48
1-1/2 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION 25 DEG STANCHION MOUNTING PULSE START, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MEDIUM BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE COPPER FREE CAST ALUMINUM HOUSING MATERIAL BAKED GRAY EPOXY CLADED HOUSING FINISH 480 V BALLAST/LINE VOLTAGE 1-1/2 INCH NPT HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T] III BRAND REFRACTOR TYPE NEMA TYPE 3 ML MODEL
  • 1-1/2 INCH NPT HUB SIZE
  • 1 HUB(S)
  • UL 844, UL 1598-A, CSA APPROVAL
  • HAZARDOUS/WET LOCATION APPLICATION
  • 25 DEG STANCHION MOUNTING
  • PULSE START, HPF BALLAST TYPE
  • NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • MEDIUM BASE METAL HALIDE LAMP TYPE
  • 175 W LAMP WATTAGE
  • COPPER FREE CAST ALUMINUM HOUSING MATERIAL
  • BAKED GRAY EPOXY CLADED HOUSING FINISH
  • 480 V BALLAST/LINE VOLTAGE
  • 1-1/2 INCH NPT HUB SIZE - FRACTIONAL
  • HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
  • 8 INCH DIA REFRACTOR SIZE
  • MERCMASTER[T] III BRAND
  • REFRACTOR TYPE NEMA TYPE 3
  • ML MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MLSP175J3N48
Product Name Vaporproof HID Fixture with Refractor
Application Hazardous Location
Fixture Type Other; Stanchion
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details