MLSP174J5GMT -- VAPORPROOF HID FIXTURE WITH REFRACTOR AND GUARD
Appleton ElectricVaporproof HID Fixture with Refractor and GuardMLSP174J5GMT
Description
1-1/4 INCH NPT HUB SIZE
1 HUB(S)
UL 844, UL 1598-A, CSA APPROVAL
HAZARDOUS LOCATION, MARINE LOCATION, WET LOCATION APPLICATION
25 DEG STANCHION MOUNTING
HPF, MULTI TAP, PULSE START, SUPER CONSTANT WATTAGE AUTO TRANSFORMER BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X, CSA 4X ENCLOSURE
MEDIUM BASE METAL HALIDE LAMP TYPE
175 W LAMP WATTAGE
CAST COPPER FREE ALUMINUM HOUSING MATERIAL
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH
1.25 HUB SIZE IN INCH
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
1-1/4 HUB SIZE - FRACTIONAL
CAST COPPER FREE ALUMINUM GUARD MATERIAL
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH
HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
8 INCH DIA REFRACTOR SIZE
MERCMASTER[T], APPLETON[R] BRAND
HUB SIZE IN INCH - UOM IN
REFRACTOR TYPE NEMA TYPE 5
ML MODEL
Appleton Electric
Done
Datasheet
Description
1-1/4 INCH NPT HUB SIZE
1 HUB(S)
UL 844, UL 1598-A, CSA APPROVAL
HAZARDOUS LOCATION, MARINE LOCATION, WET LOCATION APPLICATION
25 DEG STANCHION MOUNTING
HPF, MULTI TAP, PULSE START, SUPER CONSTANT WATTAGE AUTO TRANSFORMER BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X, CSA 4X ENCLOSURE
MEDIUM BASE METAL HALIDE LAMP TYPE
175 W LAMP WATTAGE
CAST COPPER FREE ALUMINUM HOUSING MATERIAL
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH
1.25 HUB SIZE IN INCH
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
1-1/4 HUB SIZE - FRACTIONAL
CAST COPPER FREE ALUMINUM GUARD MATERIAL
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH
HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
8 INCH DIA REFRACTOR SIZE
MERCMASTER[T], APPLETON[R] BRAND
HUB SIZE IN INCH - UOM IN
REFRACTOR TYPE NEMA TYPE 5
ML MODEL
Vaporproof HID Fixture with Refractor and Guard
MLSP174J5GMT
Vaporproof HID Fixture with Refractor and Guard
MLSP174J5GMT
1-1/4 INCH NPT HUB SIZE
1 HUB(S)
UL 844, UL 1598-A, CSA APPROVAL
HAZARDOUS LOCATION, MARINE LOCATION, WET LOCATION APPLICATION
25 DEG STANCHION MOUNTING
HPF, MULTI TAP, PULSE START, SUPER CONSTANT WATTAGE AUTO TRANSFORMER BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X, CSA 4X ENCLOSURE
MEDIUM BASE METAL HALIDE LAMP TYPE
175 W LAMP WATTAGE
CAST COPPER FREE ALUMINUM HOUSING MATERIAL
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH
1.25 HUB SIZE IN INCH
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
1-1/4 HUB SIZE - FRACTIONAL
CAST COPPER FREE ALUMINUM GUARD MATERIAL
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH
HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
8 INCH DIA REFRACTOR SIZE
MERCMASTER[T], APPLETON[R] BRAND
HUB SIZE IN INCH - UOM IN
REFRACTOR TYPE NEMA TYPE 5
ML MODEL