Appleton Electric Vaporproof Incandescent Fixture with Globe MLSI155G1NLB

Description
1-1/2 INCH NPT HUB SIZE UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/MARINE/SAL T WATER/WET LOCATION, OUTDOOR APPLICATION 25 DEG STANCHION MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 150 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL BAKED GRAY EPOXY CLADED HOUSING FINISH 1-1/2 INCH NPT HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL APPLETON[R] BRAND ML MODEL
Datasheet
Description
1-1/2 INCH NPT HUB SIZE UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/MARINE/SAL T WATER/WET LOCATION, OUTDOOR APPLICATION 25 DEG STANCHION MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 150 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL BAKED GRAY EPOXY CLADED HOUSING FINISH 1-1/2 INCH NPT HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL APPLETON[R] BRAND ML MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe - MLSI155G1NLB - Appleton Electric
Rosemont, IL, USA
Vaporproof Incandescent Fixture with Globe
MLSI155G1NLB
Vaporproof Incandescent Fixture with Globe MLSI155G1NLB
1-1/2 INCH NPT HUB SIZE UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/MARINE/SAL T WATER/WET LOCATION, OUTDOOR APPLICATION 25 DEG STANCHION MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 150 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL BAKED GRAY EPOXY CLADED HOUSING FINISH 1-1/2 INCH NPT HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL APPLETON[R] BRAND ML MODEL
  • 1-1/2 INCH NPT HUB SIZE
  • UL 595, UL 844, UL 1572, CSA APPROVAL
  • HAZARDOUS/MARINE/SALT WATER/WET LOCATION, OUTDOOR APPLICATION
  • 25 DEG STANCHION MOUNTING
  • NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 150 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • BAKED GRAY EPOXY CLADED HOUSING FINISH
  • 1-1/2 INCH NPT HUB SIZE - FRACTIONAL
  • HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • APPLETON[R] BRAND
  • ML MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MLSI155G1NLB
Product Name Vaporproof Incandescent Fixture with Globe
Application Marine; Outdoor; Hazardous Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details