MLRP174J5NMT -- VAPORPROOF HID FIXTURE WITH REFRACTOR
Appleton ElectricVaporproof HID Fixture with RefractorMLRP174J5NMT
Description
1-1/4 INCH NPT HUB SIZE
1 HUB(S)
UL 844, UL 1598-A, CSA APPROVAL
HAZARDOUS/WET LOCATION APPLICATION
90 DEG STANCHION MOUNTING
PULSE START, MULTI TAP, HPF BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
MEDIUM BASE METAL HALIDE LAMP TYPE
175 W LAMP WATTAGE
COPPER FREE CAST ALUMINUM HOUSING MATERIAL
BAKED GRAY EPOXY CLADED HOUSING FINISH
120/208/240/277 V BALLAST/LINE VOLTAGE
1-1/4 INCH NPT HUB SIZE - FRACTIONAL
HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
8 INCH DIA REFRACTOR SIZE
MERCMASTER[T] III BRAND
REFRACTOR TYPE NEMA TYPE 5
ML MODEL
Appleton Electric
Done
Datasheet
Description
1-1/4 INCH NPT HUB SIZE
1 HUB(S)
UL 844, UL 1598-A, CSA APPROVAL
HAZARDOUS/WET LOCATION APPLICATION
90 DEG STANCHION MOUNTING
PULSE START, MULTI TAP, HPF BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
MEDIUM BASE METAL HALIDE LAMP TYPE
175 W LAMP WATTAGE
COPPER FREE CAST ALUMINUM HOUSING MATERIAL
BAKED GRAY EPOXY CLADED HOUSING FINISH
120/208/240/277 V BALLAST/LINE VOLTAGE
1-1/4 INCH NPT HUB SIZE - FRACTIONAL
HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
8 INCH DIA REFRACTOR SIZE
MERCMASTER[T] III BRAND
REFRACTOR TYPE NEMA TYPE 5
ML MODEL
1-1/4 INCH NPT HUB SIZE
1 HUB(S)
UL 844, UL 1598-A, CSA APPROVAL
HAZARDOUS/WET LOCATION APPLICATION
90 DEG STANCHION MOUNTING
PULSE START, MULTI TAP, HPF BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
MEDIUM BASE METAL HALIDE LAMP TYPE
175 W LAMP WATTAGE
COPPER FREE CAST ALUMINUM HOUSING MATERIAL
BAKED GRAY EPOXY CLADED HOUSING FINISH
120/208/240/277 V BALLAST/LINE VOLTAGE
1-1/4 INCH NPT HUB SIZE - FRACTIONAL
HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
8 INCH DIA REFRACTOR SIZE
MERCMASTER[T] III BRAND
REFRACTOR TYPE NEMA TYPE 5
ML MODEL
1-1/4 INCH NPT HUB SIZE
1 HUB(S)
UL 844, UL 1598-A, CSA APPROVAL
HAZARDOUS/WET LOCATION APPLICATION
90 DEG STANCHION MOUNTING
PULSE START, MULTI TAP, HPF BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE