Appleton Electric Vaporproof HID Fixture with Refractor MLRL705J5N48

Description
1-1/2 INCH NPT HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION 90 DEG STANCHION MOUNTING HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, WATER TIGHT, WEATHER PROOF BAKED GRAY EPOXY CLADED HOUSING FINISH 480 V BALLAST/LINE VOLTAGE 1-1/2 INCH NPT HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T] III BRAND REFRACTOR TYPE NEMA TYPE 5 ML MODEL
Datasheet
Description
1-1/2 INCH NPT HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION 90 DEG STANCHION MOUNTING HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, WATER TIGHT, WEATHER PROOF BAKED GRAY EPOXY CLADED HOUSING FINISH 480 V BALLAST/LINE VOLTAGE 1-1/2 INCH NPT HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T] III BRAND REFRACTOR TYPE NEMA TYPE 5 ML MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Refractor - MLRL705J5N48 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Refractor
MLRL705J5N48
Vaporproof HID Fixture with Refractor MLRL705J5N48
1-1/2 INCH NPT HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION 90 DEG STANCHION MOUNTING HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, WATER TIGHT, WEATHER PROOF BAKED GRAY EPOXY CLADED HOUSING FINISH 480 V BALLAST/LINE VOLTAGE 1-1/2 INCH NPT HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T] III BRAND REFRACTOR TYPE NEMA TYPE 5 ML MODEL
  • 1-1/2 INCH NPT HUB SIZE
  • 1 HUB(S)
  • UL 595, UL 844, UL 1572, CSA APPROVAL
  • HAZARDOUS/WET LOCATION APPLICATION
  • 90 DEG STANCHION MOUNTING
  • HPF BALLAST TYPE
  • NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE
  • MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, WATER TIGHT, WEATHER PROOF
  • BAKED GRAY EPOXY CLADED HOUSING FINISH
  • 480 V BALLAST/LINE VOLTAGE
  • 1-1/2 INCH NPT HUB SIZE - FRACTIONAL
  • HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
  • 8 INCH DIA REFRACTOR SIZE
  • MERCMASTER[T] III BRAND
  • REFRACTOR TYPE NEMA TYPE 5
  • ML MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MLRL705J5N48
Product Name Vaporproof HID Fixture with Refractor
Application Hazardous Location
Fixture Type Other; Stanchion
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details