MLRL704G1GMT -- VAPORPROOF HID FIXTURE WITH GLOBE AND GUARD
Appleton ElectricVaporproof HID Fixture with Globe and GuardMLRL704G1GMT
Description
1-1/4 INCH NPT HUB SIZE
1 HUB(S)
UL 844/1598A, CSA APPROVAL
MARINE AND WET LOCATION APPLICATION
90 DEG STANCHION MOUNTING
MULTI TAP, HPF BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE
MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
70 W LAMP WATTAGE
CAST COPPER FREE ALUMINUM HOUSING MATERIAL
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH
120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE
CAST COPPER FREE ALUMINUM GUARD MATERIAL
HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH
MERCMASTER[TM] III BRAND
INCLUDES GUARD
Appleton Electric
Done
Datasheet
Description
1-1/4 INCH NPT HUB SIZE
1 HUB(S)
UL 844/1598A, CSA APPROVAL
MARINE AND WET LOCATION APPLICATION
90 DEG STANCHION MOUNTING
MULTI TAP, HPF BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE
MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
70 W LAMP WATTAGE
CAST COPPER FREE ALUMINUM HOUSING MATERIAL
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH
120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE
CAST COPPER FREE ALUMINUM GUARD MATERIAL
HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH
MERCMASTER[TM] III BRAND
INCLUDES GUARD
Vaporproof HID Fixture with Globe and Guard
MLRL704G1GMT
Vaporproof HID Fixture with Globe and Guard
MLRL704G1GMT
1-1/4 INCH NPT HUB SIZE
1 HUB(S)
UL 844/1598A, CSA APPROVAL
MARINE AND WET LOCATION APPLICATION
90 DEG STANCHION MOUNTING
MULTI TAP, HPF BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE
MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
70 W LAMP WATTAGE
CAST COPPER FREE ALUMINUM HOUSING MATERIAL
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH
120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE
CAST COPPER FREE ALUMINUM GUARD MATERIAL
HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH
MERCMASTER[TM] III BRAND
INCLUDES GUARD
1-1/4 INCH NPT HUB SIZE
1 HUB(S)
UL 844/1598A, CSA APPROVAL
MARINE AND WET LOCATION APPLICATION
90 DEG STANCHION MOUNTING
MULTI TAP, HPF BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE