Appleton Electric Vaporproof HID Fixture with Globe and Guard MLRL154G1GMT

Description
1-1/4 INCH NPT HUB SIZE 1 HUB(S) UL 844/1598A, CSA APPROVAL MARINE AND WET LOCATION APPLICATION 90 DEG STANCHION MOUNTING MULTI TAP, HPF BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE MEDIUM BASE S55 HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE CAST COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH MERCMASTER[TM] III BRAND INCLUDES GUARD
Datasheet
Description
1-1/4 INCH NPT HUB SIZE 1 HUB(S) UL 844/1598A, CSA APPROVAL MARINE AND WET LOCATION APPLICATION 90 DEG STANCHION MOUNTING MULTI TAP, HPF BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE MEDIUM BASE S55 HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE CAST COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH MERCMASTER[TM] III BRAND INCLUDES GUARD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe and Guard - MLRL154G1GMT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Globe and Guard
MLRL154G1GMT
Vaporproof HID Fixture with Globe and Guard MLRL154G1GMT
1-1/4 INCH NPT HUB SIZE 1 HUB(S) UL 844/1598A, CSA APPROVAL MARINE AND WET LOCATION APPLICATION 90 DEG STANCHION MOUNTING MULTI TAP, HPF BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE MEDIUM BASE S55 HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE CAST COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH MERCMASTER[TM] III BRAND INCLUDES GUARD
  • 1-1/4 INCH NPT HUB SIZE
  • 1 HUB(S)
  • UL 844/1598A, CSA APPROVAL
  • MARINE AND WET LOCATION APPLICATION
  • 90 DEG STANCHION MOUNTING
  • MULTI TAP, HPF BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE
  • MEDIUM BASE S55 HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH
  • 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE
  • CAST COPPER FREE ALUMINUM GUARD MATERIAL
  • HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH
  • MERCMASTER[TM] III BRAND
  • INCLUDES GUARD
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MLRL154G1GMT
Product Name Vaporproof HID Fixture with Globe and Guard
Application Marine; Wet Location
Fixture Type Other; Stanchion
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details