Appleton Electric Lighting Fixture MLLEDA32P5BU

Description
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY POWDER COATED FINISH UL 50/844/1598/1598A/87 50, CSA C22.2 APPROVAL ANSI/IEC 60529 APPLICABLE STANDARD PULP AND PAPER MILL, PROCESSING PLANT, CHEMICAL PLANT, OIL REFINERY, DRILLING RIG, FOUNDRY, WASTE AND SEWAGE TREATMENT, MINING, STEEL MILL APPLICATION PENDANT MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIC, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS II DIV 2 F G, CLASS III, NEMA 4/3R/4X, IP66 ENCLOSURE LED LUMINAIRE LED LAMP TYPE 100 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 3400 LUMEN INTENSITY 120 TO 277 VAC AT 50/60 HZ LAMP VOLTAGE HAZARDOUS AREA CLASSIFICATION 0.13 TO 0.29 AMPERE LAMP CURRENT HUB SIZE (1) 3/4 INCH NPT LIGHT DISTRIBUTION NEMA TYPE V SYMMETRICAL INCLUDES POLYCARBONATE CLEAR GLOBE REFRACTOR TYPE POLYCARBONATE CLEAR LENS
Datasheet
Description
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY POWDER COATED FINISH UL 50/844/1598/1598A/87 50, CSA C22.2 APPROVAL ANSI/IEC 60529 APPLICABLE STANDARD PULP AND PAPER MILL, PROCESSING PLANT, CHEMICAL PLANT, OIL REFINERY, DRILLING RIG, FOUNDRY, WASTE AND SEWAGE TREATMENT, MINING, STEEL MILL APPLICATION PENDANT MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIC, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS II DIV 2 F G, CLASS III, NEMA 4/3R/4X, IP66 ENCLOSURE LED LUMINAIRE LED LAMP TYPE 100 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 3400 LUMEN INTENSITY 120 TO 277 VAC AT 50/60 HZ LAMP VOLTAGE HAZARDOUS AREA CLASSIFICATION 0.13 TO 0.29 AMPERE LAMP CURRENT HUB SIZE (1) 3/4 INCH NPT LIGHT DISTRIBUTION NEMA TYPE V SYMMETRICAL INCLUDES POLYCARBONATE CLEAR GLOBE REFRACTOR TYPE POLYCARBONATE CLEAR LENS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - MLLEDA32P5BU - Appleton Electric
Rosemont, IL, USA
Lighting Fixture
MLLEDA32P5BU
Lighting Fixture MLLEDA32P5BU
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY POWDER COATED FINISH UL 50/844/1598/1598A/87 50, CSA C22.2 APPROVAL ANSI/IEC 60529 APPLICABLE STANDARD PULP AND PAPER MILL, PROCESSING PLANT, CHEMICAL PLANT, OIL REFINERY, DRILLING RIG, FOUNDRY, WASTE AND SEWAGE TREATMENT, MINING, STEEL MILL APPLICATION PENDANT MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIC, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS II DIV 2 F G, CLASS III, NEMA 4/3R/4X, IP66 ENCLOSURE LED LUMINAIRE LED LAMP TYPE 100 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 3400 LUMEN INTENSITY 120 TO 277 VAC AT 50/60 HZ LAMP VOLTAGE HAZARDOUS AREA CLASSIFICATION 0.13 TO 0.29 AMPERE LAMP CURRENT HUB SIZE (1) 3/4 INCH NPT LIGHT DISTRIBUTION NEMA TYPE V SYMMETRICAL INCLUDES POLYCARBONATE CLEAR GLOBE REFRACTOR TYPE POLYCARBONATE CLEAR LENS
  • ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY POWDER COATED FINISH
  • UL 50/844/1598/1598A/8750, CSA C22.2 APPROVAL
  • ANSI/IEC 60529 APPLICABLE STANDARD
  • PULP AND PAPER MILL, PROCESSING PLANT, CHEMICAL PLANT, OIL REFINERY, DRILLING RIG, FOUNDRY, WASTE AND SEWAGE TREATMENT, MINING, STEEL MILL APPLICATION
  • PENDANT MOUNTING
  • CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIC, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS II DIV 2 F G, CLASS III, NEMA 4/3R/4X, IP66 ENCLOSURE
  • LED LUMINAIRE
  • LED LAMP TYPE
  • 100 W LAMP WATTAGE
  • CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • 3400 LUMEN INTENSITY
  • 120 TO 277 VAC AT 50/60 HZ LAMP VOLTAGE
  • HAZARDOUS AREA CLASSIFICATION
  • 0.13 TO 0.29 AMPERE LAMP CURRENT
  • HUB SIZE (1) 3/4 INCH NPT
  • LIGHT DISTRIBUTION NEMA TYPE V SYMMETRICAL
  • INCLUDES POLYCARBONATE CLEAR GLOBE
  • REFRACTOR TYPE POLYCARBONATE CLEAR LENS
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MLLEDA32P5BU
Product Name Lighting Fixture
Application Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details