MLFL102J1GMT -- VAPORPROOF HID FIXTURE WITH REFRACTOR AND GUARD
Appleton ElectricVaporproof HID Fixture with Refractor and GuardMLFL102J1GMT
Description
3/4 INCH NPT HUB SIZE
UL 844, UL 1598-A, CSA APPROVAL
HAZARDOUS/MARINE/WET LOCATION APPLICATION
FLEXIBLE PENDANT MOUNTING
MULTI TAP BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
CAST COPPER FREE ALUMINUM HOUSING MATERIAL
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH
.75 HUB SIZE IN INCH
120/208/240/277 V BALLAST/LINE VOLTAGE
3/4 HUB SIZE - FRACTIONAL
CAST COPPER FREE ALUMINUM GUARD MATERIAL
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH
HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
MERCMASTER[T], APPLETON[R] BRAND
HUB SIZE IN INCH - UOM IN
REFRACTOR TYPE NEMA TYPE 1
ML MODEL
Datasheet
Description
3/4 INCH NPT HUB SIZE
UL 844, UL 1598-A, CSA APPROVAL
HAZARDOUS/MARINE/WET LOCATION APPLICATION
FLEXIBLE PENDANT MOUNTING
MULTI TAP BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
CAST COPPER FREE ALUMINUM HOUSING MATERIAL
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH
.75 HUB SIZE IN INCH
120/208/240/277 V BALLAST/LINE VOLTAGE
3/4 HUB SIZE - FRACTIONAL
CAST COPPER FREE ALUMINUM GUARD MATERIAL
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH
HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
MERCMASTER[T], APPLETON[R] BRAND
HUB SIZE IN INCH - UOM IN
REFRACTOR TYPE NEMA TYPE 1
ML MODEL
Vaporproof HID Fixture with Refractor and Guard
MLFL102J1GMT
Vaporproof HID Fixture with Refractor and Guard
MLFL102J1GMT
3/4 INCH NPT HUB SIZE
UL 844, UL 1598-A, CSA APPROVAL
HAZARDOUS/MARINE/WET LOCATION APPLICATION
FLEXIBLE PENDANT MOUNTING
MULTI TAP BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
CAST COPPER FREE ALUMINUM HOUSING MATERIAL
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH
.75 HUB SIZE IN INCH
120/208/240/277 V BALLAST/LINE VOLTAGE
3/4 HUB SIZE - FRACTIONAL
CAST COPPER FREE ALUMINUM GUARD MATERIAL
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH
HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
MERCMASTER[T], APPLETON[R] BRAND
HUB SIZE IN INCH - UOM IN
REFRACTOR TYPE NEMA TYPE 1
ML MODEL
3/4 INCH NPT HUB SIZE
UL 844, UL 1598-A, CSA APPROVAL
HAZARDOUS/MARINE/WET LOCATION APPLICATION
FLEXIBLE PENDANT MOUNTING
MULTI TAP BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE