MLFL102G1GMT -- VAPORPROOF HID FIXTURE WITH GLOBE AND GUARD
Appleton ElectricVaporproof HID Fixture with Globe and GuardMLFL102G1GMT
Description
3/4 INCH NPT HUB SIZE
1 HUB(S)
UL 595, UL 844, UL 1572, CSA APPROVAL
HAZARDOUS/WET LOCATION APPLICATION
PENDANT, FLEXIBLE STYLE MOUNTING
MULTI TAP, HPF BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
BAKED GRAY EPOXY CLAD HOUSING FINISH
120/208/240/277 V BALLAST/LINE VOLTAGE
DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL
HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
BAKED GRAY EPOXY CLAD GUARD FINISH
MERCMASTER[T] III BRAND
ML MODEL
Datasheet
Description
3/4 INCH NPT HUB SIZE
1 HUB(S)
UL 595, UL 844, UL 1572, CSA APPROVAL
HAZARDOUS/WET LOCATION APPLICATION
PENDANT, FLEXIBLE STYLE MOUNTING
MULTI TAP, HPF BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
BAKED GRAY EPOXY CLAD HOUSING FINISH
120/208/240/277 V BALLAST/LINE VOLTAGE
DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL
HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
BAKED GRAY EPOXY CLAD GUARD FINISH
MERCMASTER[T] III BRAND
ML MODEL
Vaporproof HID Fixture with Globe and Guard
MLFL102G1GMT
Vaporproof HID Fixture with Globe and Guard
MLFL102G1GMT
3/4 INCH NPT HUB SIZE
1 HUB(S)
UL 595, UL 844, UL 1572, CSA APPROVAL
HAZARDOUS/WET LOCATION APPLICATION
PENDANT, FLEXIBLE STYLE MOUNTING
MULTI TAP, HPF BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
BAKED GRAY EPOXY CLAD HOUSING FINISH
120/208/240/277 V BALLAST/LINE VOLTAGE
DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL
HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
BAKED GRAY EPOXY CLAD GUARD FINISH
MERCMASTER[T] III BRAND
ML MODEL
3/4 INCH NPT HUB SIZE
1 HUB(S)
UL 595, UL 844, UL 1572, CSA APPROVAL
HAZARDOUS/WET LOCATION APPLICATION
PENDANT, FLEXIBLE STYLE MOUNTING
MULTI TAP, HPF BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE