Appleton Electric Lighting Fixture MLEDNC252P5BU

Description
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD FINISH UL, CSA APPROVAL NEC/CEC APPLICABLE STANDARD PULP AND PAPER MILLS, PROCESSING PLANTS, CHEMICAL PLANTS, OIL REFINERIES, MANUFACTURING PLANT APPLICATION CEILING MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 AEX NA IIC, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4/5/3R/4X, IP66/67 ENCLOSURE LED LIGHT FIXTURE LED LAMP TYPE 250 WATT LAMP WATTAGE COPPER-FREE CAST ALUMINUM HOUSING MATERIAL 9455 LUMEN INTENSITY 120 TO 277 VOLT AC LAMP VOLTAGE MERCMASTER[TM] BRAND HUB SIZE 3/4 INCH THREADED COLOR RENDERING INDEX 70 COLOR TEMPERATURE 5650 K INCLUDES OPTICAL ASSEMBLY POLYCARBONATE GLOBE REFRACTOR TYPE POLYCARBONATE LENS
Datasheet
Description
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD FINISH UL, CSA APPROVAL NEC/CEC APPLICABLE STANDARD PULP AND PAPER MILLS, PROCESSING PLANTS, CHEMICAL PLANTS, OIL REFINERIES, MANUFACTURING PLANT APPLICATION CEILING MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 AEX NA IIC, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4/5/3R/4X, IP66/67 ENCLOSURE LED LIGHT FIXTURE LED LAMP TYPE 250 WATT LAMP WATTAGE COPPER-FREE CAST ALUMINUM HOUSING MATERIAL 9455 LUMEN INTENSITY 120 TO 277 VOLT AC LAMP VOLTAGE MERCMASTER[TM] BRAND HUB SIZE 3/4 INCH THREADED COLOR RENDERING INDEX 70 COLOR TEMPERATURE 5650 K INCLUDES OPTICAL ASSEMBLY POLYCARBONATE GLOBE REFRACTOR TYPE POLYCARBONATE LENS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - MLEDNC252P5BU - Appleton Electric
Rosemont, IL, USA
Lighting Fixture
MLEDNC252P5BU
Lighting Fixture MLEDNC252P5BU
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD FINISH UL, CSA APPROVAL NEC/CEC APPLICABLE STANDARD PULP AND PAPER MILLS, PROCESSING PLANTS, CHEMICAL PLANTS, OIL REFINERIES, MANUFACTURING PLANT APPLICATION CEILING MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 AEX NA IIC, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4/5/3R/4X, IP66/67 ENCLOSURE LED LIGHT FIXTURE LED LAMP TYPE 250 WATT LAMP WATTAGE COPPER-FREE CAST ALUMINUM HOUSING MATERIAL 9455 LUMEN INTENSITY 120 TO 277 VOLT AC LAMP VOLTAGE MERCMASTER[TM] BRAND HUB SIZE 3/4 INCH THREADED COLOR RENDERING INDEX 70 COLOR TEMPERATURE 5650 K INCLUDES OPTICAL ASSEMBLY POLYCARBONATE GLOBE REFRACTOR TYPE POLYCARBONATE LENS
  • ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD FINISH
  • UL, CSA APPROVAL
  • NEC/CEC APPLICABLE STANDARD
  • PULP AND PAPER MILLS, PROCESSING PLANTS, CHEMICAL PLANTS, OIL REFINERIES, MANUFACTURING PLANT APPLICATION
  • CEILING MOUNTING
  • CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 AEX NA IIC, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4/5/3R/4X, IP66/67 ENCLOSURE
  • LED LIGHT FIXTURE
  • LED LAMP TYPE
  • 250 WATT LAMP WATTAGE
  • COPPER-FREE CAST ALUMINUM HOUSING MATERIAL
  • 9455 LUMEN INTENSITY
  • 120 TO 277 VOLT AC LAMP VOLTAGE
  • MERCMASTER[TM] BRAND
  • HUB SIZE 3/4 INCH THREADED
  • COLOR RENDERING INDEX 70
  • COLOR TEMPERATURE 5650 K
  • INCLUDES OPTICAL ASSEMBLY POLYCARBONATE GLOBE
  • REFRACTOR TYPE POLYCARBONATE LENS
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MLEDNC252P5BU
Product Name Lighting Fixture
Application Industrial; Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details