ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD FINISH
UL 50/844/1598/1598A/87
50, CSA C22.2 APPROVAL
ANSI 60079-0/60079-15, ANSI/IEC 60529 APPLICABLE STANDARD
PULP AND PAPER MILL, PROCESSING PLANT, CHEMICAL PLANT, OIL REFINERY, FOUNDRY, MANUFACTURING PLANT, STORAGE AREA APPLICATION
HPS/PULSE START METAL HALIDE BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 AEX NA IIC, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 F G, CLASS III, NEMA 4/3R/4X, IP66/67 ENCLOSURE
YES LAMP INCLUDED
LED LUMINAIRE
LED LAMP TYPE
100 W LAMP WATTAGE
CAST COPPER FREE ALUMINUM HOUSING MATERIAL
120 TO 277 VAC AT 50/60 HZ LAMP VOLTAGE
NON-HAZARDOUS AREA CLASSIFICATION
0.2 TO 0.41 AMPERE LAMP CURRENT
LIGHT DISTRIBUTION NEMA TYPE V SYMMETRICAL
INCLUDES POLYCARBONATE GLOBE
REFRACTOR TYPE POLYCARBONATE LENS
Appleton Electric
Done
Datasheet
Description
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD FINISH
UL 50/844/1598/1598A/87
50, CSA C22.2 APPROVAL
ANSI 60079-0/60079-15, ANSI/IEC 60529 APPLICABLE STANDARD
PULP AND PAPER MILL, PROCESSING PLANT, CHEMICAL PLANT, OIL REFINERY, FOUNDRY, MANUFACTURING PLANT, STORAGE AREA APPLICATION
HPS/PULSE START METAL HALIDE BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 AEX NA IIC, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 F G, CLASS III, NEMA 4/3R/4X, IP66/67 ENCLOSURE
YES LAMP INCLUDED
LED LUMINAIRE
LED LAMP TYPE
100 W LAMP WATTAGE
CAST COPPER FREE ALUMINUM HOUSING MATERIAL
120 TO 277 VAC AT 50/60 HZ LAMP VOLTAGE
NON-HAZARDOUS AREA CLASSIFICATION
0.2 TO 0.41 AMPERE LAMP CURRENT
LIGHT DISTRIBUTION NEMA TYPE V SYMMETRICAL
INCLUDES POLYCARBONATE GLOBE
REFRACTOR TYPE POLYCARBONATE LENS
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD FINISH
UL 50/844/1598/1598A/87
50, CSA C22.2 APPROVAL
ANSI 60079-0/60079-15, ANSI/IEC 60529 APPLICABLE STANDARD
PULP AND PAPER MILL, PROCESSING PLANT, CHEMICAL PLANT, OIL REFINERY, FOUNDRY, MANUFACTURING PLANT, STORAGE AREA APPLICATION
HPS/PULSE START METAL HALIDE BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 AEX NA IIC, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 F G, CLASS III, NEMA 4/3R/4X, IP66/67 ENCLOSURE
YES LAMP INCLUDED
LED LUMINAIRE
LED LAMP TYPE
100 W LAMP WATTAGE
CAST COPPER FREE ALUMINUM HOUSING MATERIAL
120 TO 277 VAC AT 50/60 HZ LAMP VOLTAGE
NON-HAZARDOUS AREA CLASSIFICATION
0.2 TO 0.41 AMPERE LAMP CURRENT
LIGHT DISTRIBUTION NEMA TYPE V SYMMETRICAL
INCLUDES POLYCARBONATE GLOBE
REFRACTOR TYPE POLYCARBONATE LENS