Appleton Electric Vaporproof HID Fixture with Globe and Guard MLDL703G1GMT

Description
1 INCH NPT HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION PENDANT CONE HOOD, RIGID STYLE MOUNTING MULTI TAP, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL BAKED GRAY EPOXY CLAD HOUSING FINISH 120/208/240/277 V BALLAST/LINE VOLTAGE DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL BAKED GRAY EPOXY CLAD GUARD FINISH MERCMASTER[T] III BRAND ML MODEL
Datasheet
Description
1 INCH NPT HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION PENDANT CONE HOOD, RIGID STYLE MOUNTING MULTI TAP, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL BAKED GRAY EPOXY CLAD HOUSING FINISH 120/208/240/277 V BALLAST/LINE VOLTAGE DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL BAKED GRAY EPOXY CLAD GUARD FINISH MERCMASTER[T] III BRAND ML MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe and Guard - MLDL703G1GMT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Globe and Guard
MLDL703G1GMT
Vaporproof HID Fixture with Globe and Guard MLDL703G1GMT
1 INCH NPT HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION PENDANT CONE HOOD, RIGID STYLE MOUNTING MULTI TAP, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL BAKED GRAY EPOXY CLAD HOUSING FINISH 120/208/240/277 V BALLAST/LINE VOLTAGE DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL BAKED GRAY EPOXY CLAD GUARD FINISH MERCMASTER[T] III BRAND ML MODEL
  • 1 INCH NPT HUB SIZE
  • 1 HUB(S)
  • UL 595, UL 844, UL 1572, CSA APPROVAL
  • HAZARDOUS/WET LOCATION APPLICATION
  • PENDANT CONE HOOD, RIGID STYLE MOUNTING
  • MULTI TAP, HPF BALLAST TYPE
  • NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • BAKED GRAY EPOXY CLAD HOUSING FINISH
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL
  • HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • BAKED GRAY EPOXY CLAD GUARD FINISH
  • MERCMASTER[T] III BRAND
  • ML MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MLDL703G1GMT
Product Name Vaporproof HID Fixture with Globe and Guard
Application Hazardous Location
Fixture Type Pendants
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details