Appleton Electric Vaporproof HID Fixture with Globe and Guard MLCP172J5G48

Description
3/4 INCH NPT HUB SIZE 5 HUB(S) UL 844/1598A, CSA APPROVAL MARINE AND WET LOCATION APPLICATION CEILING MOUNTING CWA, PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE MEDIUM BASE PULSE START METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH 4 PLUG(S) 480 VAC AT 60 HZ BALLAST/LINE VOLTAGE CAST COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH MERCMASTER[TM] III BRAND INCLUDES GLOBE, NEMA V GLASS REFRACTOR AND GUARD
Datasheet
Description
3/4 INCH NPT HUB SIZE 5 HUB(S) UL 844/1598A, CSA APPROVAL MARINE AND WET LOCATION APPLICATION CEILING MOUNTING CWA, PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE MEDIUM BASE PULSE START METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH 4 PLUG(S) 480 VAC AT 60 HZ BALLAST/LINE VOLTAGE CAST COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH MERCMASTER[TM] III BRAND INCLUDES GLOBE, NEMA V GLASS REFRACTOR AND GUARD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe and Guard - MLCP172J5G48 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Globe and Guard
MLCP172J5G48
Vaporproof HID Fixture with Globe and Guard MLCP172J5G48
3/4 INCH NPT HUB SIZE 5 HUB(S) UL 844/1598A, CSA APPROVAL MARINE AND WET LOCATION APPLICATION CEILING MOUNTING CWA, PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE MEDIUM BASE PULSE START METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH 4 PLUG(S) 480 VAC AT 60 HZ BALLAST/LINE VOLTAGE CAST COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH MERCMASTER[TM] III BRAND INCLUDES GLOBE, NEMA V GLASS REFRACTOR AND GUARD
  • 3/4 INCH NPT HUB SIZE
  • 5 HUB(S)
  • UL 844/1598A, CSA APPROVAL
  • MARINE AND WET LOCATION APPLICATION
  • CEILING MOUNTING
  • CWA, PULSE START BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE
  • MEDIUM BASE PULSE START METAL HALIDE LAMP TYPE
  • 175 W LAMP WATTAGE
  • CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH
  • 4 PLUG(S)
  • 480 VAC AT 60 HZ BALLAST/LINE VOLTAGE
  • CAST COPPER FREE ALUMINUM GUARD MATERIAL
  • HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH
  • MERCMASTER[TM] III BRAND
  • INCLUDES GLOBE, NEMA V GLASS REFRACTOR AND GUARD
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MLCP172J5G48
Product Name Vaporproof HID Fixture with Globe and Guard
Application Marine; Wet Location
Fixture Type Ceiling Fixtures
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details