MLCL702J3GMT -- VAPORPROOF HID FIXTURE WITH REFRACTOR AND GUARD
Appleton ElectricVaporproof HID Fixture with Refractor and GuardMLCL702J3GMT
Description
3/4 INCH NPT HUB SIZE
5 HUB(S)
UL 595, UL 844, UL 1572, CSA APPROVAL
HAZARDOUS LOCATION, MARINE LOCATION, WET LOCATION APPLICATION
CEILING MOUNTING
HX-HPF, MULTI TAP BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X, CSA 4X ENCLOSURE
MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
70 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH
.75 HUB SIZE IN INCH
4 PLUG(S)
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
3/4 HUB SIZE - FRACTIONAL
DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH
HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
8 INCH DIA REFRACTOR SIZE
MERCMASTER[T], APPLETON[R] BRAND
HUB SIZE IN INCH - UOM IN
REFRACTOR TYPE NEMA TYPE 3
ML MODEL
Appleton Electric
Done
Datasheet
Description
3/4 INCH NPT HUB SIZE
5 HUB(S)
UL 595, UL 844, UL 1572, CSA APPROVAL
HAZARDOUS LOCATION, MARINE LOCATION, WET LOCATION APPLICATION
CEILING MOUNTING
HX-HPF, MULTI TAP BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X, CSA 4X ENCLOSURE
MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
70 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH
.75 HUB SIZE IN INCH
4 PLUG(S)
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
3/4 HUB SIZE - FRACTIONAL
DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH
HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
8 INCH DIA REFRACTOR SIZE
MERCMASTER[T], APPLETON[R] BRAND
HUB SIZE IN INCH - UOM IN
REFRACTOR TYPE NEMA TYPE 3
ML MODEL
Vaporproof HID Fixture with Refractor and Guard
MLCL702J3GMT
Vaporproof HID Fixture with Refractor and Guard
MLCL702J3GMT
3/4 INCH NPT HUB SIZE
5 HUB(S)
UL 595, UL 844, UL 1572, CSA APPROVAL
HAZARDOUS LOCATION, MARINE LOCATION, WET LOCATION APPLICATION
CEILING MOUNTING
HX-HPF, MULTI TAP BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X, CSA 4X ENCLOSURE
MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
70 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH
.75 HUB SIZE IN INCH
4 PLUG(S)
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
3/4 HUB SIZE - FRACTIONAL
DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH
HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
8 INCH DIA REFRACTOR SIZE
MERCMASTER[T], APPLETON[R] BRAND
HUB SIZE IN INCH - UOM IN
REFRACTOR TYPE NEMA TYPE 3
ML MODEL