Appleton Electric Vaporproof HID Fixture with Refractor MLCL103J5NMT

Description
1 INCH NPT HUB SIZE 5 HUB(S) UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION CEILING MOUNTING MULTI TAP, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, WATER TIGHT, WEATHER PROOF BAKED GRAY EPOXY CLADED HOUSING FINISH 4 PLUG(S) 120/208/240/277 V BALLAST/LINE VOLTAGE HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T] III BRAND REFRACTOR TYPE NEMA TYPE 5 ML MODEL
Datasheet
Description
1 INCH NPT HUB SIZE 5 HUB(S) UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION CEILING MOUNTING MULTI TAP, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, WATER TIGHT, WEATHER PROOF BAKED GRAY EPOXY CLADED HOUSING FINISH 4 PLUG(S) 120/208/240/277 V BALLAST/LINE VOLTAGE HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T] III BRAND REFRACTOR TYPE NEMA TYPE 5 ML MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Refractor - MLCL103J5NMT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Refractor
MLCL103J5NMT
Vaporproof HID Fixture with Refractor MLCL103J5NMT
1 INCH NPT HUB SIZE 5 HUB(S) UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION CEILING MOUNTING MULTI TAP, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, WATER TIGHT, WEATHER PROOF BAKED GRAY EPOXY CLADED HOUSING FINISH 4 PLUG(S) 120/208/240/277 V BALLAST/LINE VOLTAGE HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T] III BRAND REFRACTOR TYPE NEMA TYPE 5 ML MODEL
  • 1 INCH NPT HUB SIZE
  • 5 HUB(S)
  • UL 595, UL 844, UL 1572, CSA APPROVAL
  • HAZARDOUS/WET LOCATION APPLICATION
  • CEILING MOUNTING
  • MULTI TAP, HPF BALLAST TYPE
  • NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE
  • MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, WATER TIGHT, WEATHER PROOF
  • BAKED GRAY EPOXY CLADED HOUSING FINISH
  • 4 PLUG(S)
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
  • 8 INCH DIA REFRACTOR SIZE
  • MERCMASTER[T] III BRAND
  • REFRACTOR TYPE NEMA TYPE 5
  • ML MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MLCL103J5NMT
Product Name Vaporproof HID Fixture with Refractor
Application Hazardous Location
Fixture Type Ceiling Fixtures
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details