MLCL102G1GMT -- VAPORPROOF HID FIXTURE WITH GLOBE AND GUARD
Appleton ElectricVaporproof HID Fixture with Globe and GuardMLCL102G1GMT
Description
3/4 INCH NPT HUB SIZE
5 HUB(S)
UL 844/1598A, CSA APPROVAL
MARINE AND WET LOCATION APPLICATION
CEILING MOUNTING
MULTI TAP, HPF BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE
MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
CAST COPPER FREE ALUMINUM HOUSING MATERIAL
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH
4 PLUG(S)
120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE
CAST COPPER FREE ALUMINUM GUARD MATERIAL
HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH
MERCMASTER[TM] III BRAND
INCLUDES GUARD
Appleton Electric
Done
Datasheet
Description
3/4 INCH NPT HUB SIZE
5 HUB(S)
UL 844/1598A, CSA APPROVAL
MARINE AND WET LOCATION APPLICATION
CEILING MOUNTING
MULTI TAP, HPF BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE
MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
CAST COPPER FREE ALUMINUM HOUSING MATERIAL
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH
4 PLUG(S)
120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE
CAST COPPER FREE ALUMINUM GUARD MATERIAL
HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH
MERCMASTER[TM] III BRAND
INCLUDES GUARD
Vaporproof HID Fixture with Globe and Guard
MLCL102G1GMT
Vaporproof HID Fixture with Globe and Guard
MLCL102G1GMT
3/4 INCH NPT HUB SIZE
5 HUB(S)
UL 844/1598A, CSA APPROVAL
MARINE AND WET LOCATION APPLICATION
CEILING MOUNTING
MULTI TAP, HPF BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE
MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
CAST COPPER FREE ALUMINUM HOUSING MATERIAL
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD HOUSING FINISH
4 PLUG(S)
120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE
CAST COPPER FREE ALUMINUM GUARD MATERIAL
HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD GUARD FINISH
MERCMASTER[TM] III BRAND
INCLUDES GUARD
3/4 INCH NPT HUB SIZE
5 HUB(S)
UL 844/1598A, CSA APPROVAL
MARINE AND WET LOCATION APPLICATION
CEILING MOUNTING
MULTI TAP, HPF BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE