Appleton Electric Vaporproof Fluorescent Fixture with Globe MLCF643G2NBU

Description
1 INCH NPT HUB SIZE 5 HUB(S) UL 844, UL 1598-A APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION CEILING MOUNTING ELECTRONIC, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE PL-T COMPACT FLUORESCENT LAMP TYPE (2) 32 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 1 HUB SIZE IN INCH 4 PLUG(S) 120 TO 277 V AT 50/60 HZ BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL MERCMASTER[T] III BRAND WITHOUT LAMP HUB SIZE IN INCH - UOM IN ML MODEL
Datasheet
Description
1 INCH NPT HUB SIZE 5 HUB(S) UL 844, UL 1598-A APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION CEILING MOUNTING ELECTRONIC, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE PL-T COMPACT FLUORESCENT LAMP TYPE (2) 32 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 1 HUB SIZE IN INCH 4 PLUG(S) 120 TO 277 V AT 50/60 HZ BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL MERCMASTER[T] III BRAND WITHOUT LAMP HUB SIZE IN INCH - UOM IN ML MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Fluorescent Fixture with Globe - MLCF643G2NBU - Appleton Electric
Rosemont, IL, USA
Vaporproof Fluorescent Fixture with Globe
MLCF643G2NBU
Vaporproof Fluorescent Fixture with Globe MLCF643G2NBU
1 INCH NPT HUB SIZE 5 HUB(S) UL 844, UL 1598-A APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION CEILING MOUNTING ELECTRONIC, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE PL-T COMPACT FLUORESCENT LAMP TYPE (2) 32 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 1 HUB SIZE IN INCH 4 PLUG(S) 120 TO 277 V AT 50/60 HZ BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL MERCMASTER[T] III BRAND WITHOUT LAMP HUB SIZE IN INCH - UOM IN ML MODEL
  • 1 INCH NPT HUB SIZE
  • 5 HUB(S)
  • UL 844, UL 1598-A APPROVAL
  • HAZARDOUS/MARINE/WET LOCATION APPLICATION
  • CEILING MOUNTING
  • ELECTRONIC, HPF BALLAST TYPE
  • NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • PL-T COMPACT FLUORESCENT LAMP TYPE
  • (2) 32 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY POWDER COATED HOUSING FINISH
  • 1 HUB SIZE IN INCH
  • 4 PLUG(S)
  • 120 TO 277 V AT 50/60 HZ BALLAST/LINE VOLTAGE
  • 1 HUB SIZE - FRACTIONAL
  • HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • MERCMASTER[T] III BRAND
  • WITHOUT LAMP
  • HUB SIZE IN INCH - UOM IN
  • ML MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MLCF643G2NBU
Product Name Vaporproof Fluorescent Fixture with Globe
Application Marine; Hazardous Location
Fixture Type Ceiling Fixtures
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details