MLCF523G2GBU -- VAPORPROOF FLUORESCENT FIXTURE WITH GLOBE AND GUARD
Appleton ElectricVaporproof Fluorescent Fixture with Globe and GuardMLCF523G2GBU
Description
1 INCH NPT HUB SIZE
5 HUB(S)
UL 844, UL 1598-A APPROVAL
HAZARDOUS/MARINE/WET LOCATION APPLICATION
CEILING MOUNTING
ELECTRONIC, HPF BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
PL-T COMPACT FLUORESCENT LAMP TYPE
(2) 26 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY POWDER COATED HOUSING FINISH
1 HUB SIZE IN INCH
4 PLUG(S)
120 TO 277 V AT 50/60 HZ BALLAST/LINE VOLTAGE
1 HUB SIZE - FRACTIONAL
DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL
HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
EPOXY POWDER COATED GUARD FINISH
MERCMASTER[T] III BRAND
WITHOUT LAMP
HUB SIZE IN INCH - UOM IN
ML MODEL
Appleton Electric
Done
Datasheet
Description
1 INCH NPT HUB SIZE
5 HUB(S)
UL 844, UL 1598-A APPROVAL
HAZARDOUS/MARINE/WET LOCATION APPLICATION
CEILING MOUNTING
ELECTRONIC, HPF BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
PL-T COMPACT FLUORESCENT LAMP TYPE
(2) 26 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY POWDER COATED HOUSING FINISH
1 HUB SIZE IN INCH
4 PLUG(S)
120 TO 277 V AT 50/60 HZ BALLAST/LINE VOLTAGE
1 HUB SIZE - FRACTIONAL
DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL
HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
EPOXY POWDER COATED GUARD FINISH
MERCMASTER[T] III BRAND
WITHOUT LAMP
HUB SIZE IN INCH - UOM IN
ML MODEL
Vaporproof Fluorescent Fixture with Globe and Guard
MLCF523G2GBU
Vaporproof Fluorescent Fixture with Globe and Guard
MLCF523G2GBU
1 INCH NPT HUB SIZE
5 HUB(S)
UL 844, UL 1598-A APPROVAL
HAZARDOUS/MARINE/WET LOCATION APPLICATION
CEILING MOUNTING
ELECTRONIC, HPF BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
PL-T COMPACT FLUORESCENT LAMP TYPE
(2) 26 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY POWDER COATED HOUSING FINISH
1 HUB SIZE IN INCH
4 PLUG(S)
120 TO 277 V AT 50/60 HZ BALLAST/LINE VOLTAGE
1 HUB SIZE - FRACTIONAL
DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL
HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
EPOXY POWDER COATED GUARD FINISH
MERCMASTER[T] III BRAND
WITHOUT LAMP
HUB SIZE IN INCH - UOM IN
ML MODEL
1 INCH NPT HUB SIZE
5 HUB(S)
UL 844, UL 1598-A APPROVAL
HAZARDOUS/MARINE/WET LOCATION APPLICATION
CEILING MOUNTING
ELECTRONIC, HPF BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
PL-T COMPACT FLUORESCENT LAMP TYPE
(2) 26 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY POWDER COATED HOUSING FINISH
1 HUB SIZE IN INCH
4 PLUG(S)
120 TO 277 V AT 50/60 HZ BALLAST/LINE VOLTAGE
1 HUB SIZE - FRACTIONAL
DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL
HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
EPOXY POWDER COATED GUARD FINISH
MERCMASTER[T] III BRAND
WITHOUT LAMP
HUB SIZE IN INCH - UOM IN
ML MODEL
Supplier's Site
Datasheet
Technical Specifications
Appleton Electric
Product Category
Lighting Fixtures
Product Number
MLCF523G2GBU
Product Name
Vaporproof Fluorescent Fixture with Globe and Guard