Appleton Electric Vaporproof HID Fixture Ballast Assembly MLBR10LMT

Description
BALLAST BODY FOR GLASS REFRACTOR TYPE BAKED GRAY EPOXY CLADED FINISH UL 595, UL 844, UL 1572, CSA APPROVAL HPF, MULTI TAP BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 10 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE APPLETON[R] BRAND ENCLOSURE NEMA 4X ENVIRONMENTAL CONDITIONS CORROSION RESISTANT SIZE 13.38 INCH WIDTH X 3.04 INCH HEIGHT
Datasheet
Description
BALLAST BODY FOR GLASS REFRACTOR TYPE BAKED GRAY EPOXY CLADED FINISH UL 595, UL 844, UL 1572, CSA APPROVAL HPF, MULTI TAP BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 10 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE APPLETON[R] BRAND ENCLOSURE NEMA 4X ENVIRONMENTAL CONDITIONS CORROSION RESISTANT SIZE 13.38 INCH WIDTH X 3.04 INCH HEIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Ballast Assembly - MLBR10LMT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture Ballast Assembly
MLBR10LMT
Vaporproof HID Fixture Ballast Assembly MLBR10LMT
BALLAST BODY FOR GLASS REFRACTOR TYPE BAKED GRAY EPOXY CLADED FINISH UL 595, UL 844, UL 1572, CSA APPROVAL HPF, MULTI TAP BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 10 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE APPLETON[R] BRAND ENCLOSURE NEMA 4X ENVIRONMENTAL CONDITIONS CORROSION RESISTANT SIZE 13.38 INCH WIDTH X 3.04 INCH HEIGHT
  • BALLAST BODY FOR GLASS REFRACTOR TYPE
  • BAKED GRAY EPOXY CLADED FINISH
  • UL 595, UL 844, UL 1572, CSA APPROVAL
  • HPF, MULTI TAP BALLAST TYPE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 10 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • APPLETON[R] BRAND
  • ENCLOSURE NEMA 4X
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
  • SIZE 13.38 INCH WIDTH X 3.04 INCH HEIGHT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MLBR10LMT
Product Name Vaporproof HID Fixture Ballast Assembly
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details