Appleton Electric Vaporproof HID Fixture Ballast Assembly MLBG70L48

Description
BALLAST BODY FOR GLASS GLOBE/POLYMERIC REFLECTOR TYPE BAKED GRAY EPOXY CLADED FINISH UL 595, UL 844, UL 1572, CSA APPROVAL HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE APPLETON[R] BRAND ENCLOSURE NEMA 4X ENVIRONMENTAL CONDITIONS CORROSION RESISTANT SIZE 13.38 INCH WIDTH X 3.04 INCH HEIGHT
Datasheet
Description
BALLAST BODY FOR GLASS GLOBE/POLYMERIC REFLECTOR TYPE BAKED GRAY EPOXY CLADED FINISH UL 595, UL 844, UL 1572, CSA APPROVAL HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE APPLETON[R] BRAND ENCLOSURE NEMA 4X ENVIRONMENTAL CONDITIONS CORROSION RESISTANT SIZE 13.38 INCH WIDTH X 3.04 INCH HEIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Ballast Assembly - MLBG70L48 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture Ballast Assembly
MLBG70L48
Vaporproof HID Fixture Ballast Assembly MLBG70L48
BALLAST BODY FOR GLASS GLOBE/POLYMERIC REFLECTOR TYPE BAKED GRAY EPOXY CLADED FINISH UL 595, UL 844, UL 1572, CSA APPROVAL HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE APPLETON[R] BRAND ENCLOSURE NEMA 4X ENVIRONMENTAL CONDITIONS CORROSION RESISTANT SIZE 13.38 INCH WIDTH X 3.04 INCH HEIGHT
  • BALLAST BODY FOR GLASS GLOBE/POLYMERIC REFLECTOR TYPE
  • BAKED GRAY EPOXY CLADED FINISH
  • UL 595, UL 844, UL 1572, CSA APPROVAL
  • HPF BALLAST TYPE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • 480 V BALLAST/LINE VOLTAGE
  • APPLETON[R] BRAND
  • ENCLOSURE NEMA 4X
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
  • SIZE 13.38 INCH WIDTH X 3.04 INCH HEIGHT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MLBG70L48
Product Name Vaporproof HID Fixture Ballast Assembly
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details