Appleton Electric Vaporproof Incandescent Fixture with Globe and Guard MLAI153G1GLB

Description
1 INCH NPT HUB SIZE UL 595, UL 844, UL 1572, CSA APPROVAL PENDANT MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MEDIUM BASE LAMP TYPE 60 TO 150 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION/HEAT/MOIST URE RESISTANT, WEATHER PROOF BAKED GRAY EPOXY CLADED HOUSING FINISH DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL BAKED GRAY EPOXY CLADED GUARD FINISH APPLETON[R] BRAND ENVIRONMENTAL CONDITIONS HAZARDOUS LOCATION, WET LOCATION ML MODEL
Datasheet
Description
1 INCH NPT HUB SIZE UL 595, UL 844, UL 1572, CSA APPROVAL PENDANT MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MEDIUM BASE LAMP TYPE 60 TO 150 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION/HEAT/MOIST URE RESISTANT, WEATHER PROOF BAKED GRAY EPOXY CLADED HOUSING FINISH DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL BAKED GRAY EPOXY CLADED GUARD FINISH APPLETON[R] BRAND ENVIRONMENTAL CONDITIONS HAZARDOUS LOCATION, WET LOCATION ML MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - MLAI153G1GLB - Appleton Electric
Rosemont, IL, USA
Vaporproof Incandescent Fixture with Globe and Guard
MLAI153G1GLB
Vaporproof Incandescent Fixture with Globe and Guard MLAI153G1GLB
1 INCH NPT HUB SIZE UL 595, UL 844, UL 1572, CSA APPROVAL PENDANT MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MEDIUM BASE LAMP TYPE 60 TO 150 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION/HEAT/MOIST URE RESISTANT, WEATHER PROOF BAKED GRAY EPOXY CLADED HOUSING FINISH DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL BAKED GRAY EPOXY CLADED GUARD FINISH APPLETON[R] BRAND ENVIRONMENTAL CONDITIONS HAZARDOUS LOCATION, WET LOCATION ML MODEL
  • 1 INCH NPT HUB SIZE
  • UL 595, UL 844, UL 1572, CSA APPROVAL
  • PENDANT MOUNTING
  • NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • MEDIUM BASE LAMP TYPE
  • 60 TO 150 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • CORROSION/HEAT/MOISTURE RESISTANT, WEATHER PROOF
  • BAKED GRAY EPOXY CLADED HOUSING FINISH
  • DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL
  • HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • BAKED GRAY EPOXY CLADED GUARD FINISH
  • APPLETON[R] BRAND
  • ENVIRONMENTAL CONDITIONS HAZARDOUS LOCATION, WET LOCATION
  • ML MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MLAI153G1GLB
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details