Appleton Electric Rigid/EMT Conduit Elbow Joint MFL-100

Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON THREADED MALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE RAINTIGHT 90 DEG BEND ANGLE
Datasheet
Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON THREADED MALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE RAINTIGHT 90 DEG BEND ANGLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - MFL-100 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Elbow Joint
MFL-100
Rigid/EMT Conduit Elbow Joint MFL-100
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON THREADED MALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE RAINTIGHT 90 DEG BEND ANGLE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • THREADED MALE/FEMALE INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • RAINTIGHT
  • 90 DEG BEND ANGLE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number MFL-100
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 623928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.5118 inch (13 mm)
Material Brass
View Details