Appleton Electric Rigid/EMT Conduit Reducer ME50-75

Description
THREADED TYPE TURNED STEEL MATERIAL 1.38 INCH DIA X 1.34 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE UL 514B, CSA C22.2 APPROVAL
Datasheet
Description
THREADED TYPE TURNED STEEL MATERIAL 1.38 INCH DIA X 1.34 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE UL 514B, CSA C22.2 APPROVAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - ME50-75 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Reducer
ME50-75
Rigid/EMT Conduit Reducer ME50-75
THREADED TYPE TURNED STEEL MATERIAL 1.38 INCH DIA X 1.34 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 3/4 INCH LARGE END TRADE SIZE UL 514B, CSA C22.2 APPROVAL
  • THREADED TYPE
  • TURNED STEEL MATERIAL
  • 1.38 INCH DIA X 1.34 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1/2 INCH SMALL END TRADE SIZE
  • 3/4 INCH LARGE END TRADE SIZE
  • UL 514B, CSA C22.2 APPROVAL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ME50-75
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details