Appleton Electric Single Throw Safety/Disconnect Switch MD2DS3034F

Description
11.56 INCH W X 11 INCH D SIZE EPOXY POWDER COATED FINISH COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 98 APPROVAL CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/12, IP66 ENCLOSURE 30 AMPERE CURRENT RATING 20 HP POWER RATING CLASS J FUSE TYPE NO NEUTRAL TYPE 600 VAC AC VOLTAGE RATING FUSIBLE FUSE PROVISION MD2DS MODEL
Datasheet
Description
11.56 INCH W X 11 INCH D SIZE EPOXY POWDER COATED FINISH COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 98 APPROVAL CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/12, IP66 ENCLOSURE 30 AMPERE CURRENT RATING 20 HP POWER RATING CLASS J FUSE TYPE NO NEUTRAL TYPE 600 VAC AC VOLTAGE RATING FUSIBLE FUSE PROVISION MD2DS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - MD2DS3034F - Appleton Electric
Rosemont, IL, USA
Single Throw Safety/Disconnect Switch
MD2DS3034F
Single Throw Safety/Disconnect Switch MD2DS3034F
11.56 INCH W X 11 INCH D SIZE EPOXY POWDER COATED FINISH COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 98 APPROVAL CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/12, IP66 ENCLOSURE 30 AMPERE CURRENT RATING 20 HP POWER RATING CLASS J FUSE TYPE NO NEUTRAL TYPE 600 VAC AC VOLTAGE RATING FUSIBLE FUSE PROVISION MD2DS MODEL
  • 11.56 INCH W X 11 INCH D SIZE
  • EPOXY POWDER COATED FINISH
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • UL 98 APPROVAL
  • CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/12, IP66 ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 20 HP POWER RATING
  • CLASS J FUSE TYPE
  • NO NEUTRAL TYPE
  • 600 VAC AC VOLTAGE RATING
  • FUSIBLE FUSE PROVISION
  • MD2DS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Disconnect Switches
Product Number MD2DS3034F
Product Name Single Throw Safety/Disconnect Switch
Type Fusible
Power AC
Current Rating 30 amps
Operating Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolator Switches - 150118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC; DC
Phase Three Phase
Mounting Style Panel; Panel mount
View Details
Disconnect Switch - 1494G-BF2H2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 30 amps
View Details