Appleton Electric Single Throw Safety/Disconnect Switch MD2DS1034U

Description
11.56 INCH W X 11 INCH D SIZE EPOXY POWDER COATED FINISH COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 50, UL 98, UL 894 APPROVAL NEMA 3/3R/4/4X/12, IP66 ENCLOSURE 100 AMPERE CURRENT RATING 50 HP POWER RATING 600 V AC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLETON. BRAND MD2DS MODEL
Datasheet
Description
11.56 INCH W X 11 INCH D SIZE EPOXY POWDER COATED FINISH COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 50, UL 98, UL 894 APPROVAL NEMA 3/3R/4/4X/12, IP66 ENCLOSURE 100 AMPERE CURRENT RATING 50 HP POWER RATING 600 V AC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLETON. BRAND MD2DS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - MD2DS1034U - Appleton Electric
Rosemont, IL, USA
Single Throw Safety/Disconnect Switch
MD2DS1034U
Single Throw Safety/Disconnect Switch MD2DS1034U
11.56 INCH W X 11 INCH D SIZE EPOXY POWDER COATED FINISH COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 50, UL 98, UL 894 APPROVAL NEMA 3/3R/4/4X/12, IP66 ENCLOSURE 100 AMPERE CURRENT RATING 50 HP POWER RATING 600 V AC VOLTAGE RATING NON FUSIBLE FUSE PROVISION APPLETON. BRAND MD2DS MODEL
  • 11.56 INCH W X 11 INCH D SIZE
  • EPOXY POWDER COATED FINISH
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • UL 50, UL 98, UL 894 APPROVAL
  • NEMA 3/3R/4/4X/12, IP66 ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 50 HP POWER RATING
  • 600 V AC VOLTAGE RATING
  • NON FUSIBLE FUSE PROVISION
  • APPLETON. BRAND
  • MD2DS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Disconnect Switches
Product Number MD2DS1034U
Product Name Single Throw Safety/Disconnect Switch
Type Non-Fusible
Power AC
Current Rating 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1060755 - TE Connectivity
Specs
Current Rating 400 amps
Operating Voltage 32 volts
Poles 1P
View Details
Isolator Switches - 2013479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 3P; 3
View Details
Disconnect Switch - 1494G-CC3J6-98-413-414 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 60 amps
View Details
Power Fuses Fusible Disconnect Switches - VHS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 630 amps
Operating Voltage 690 to 1200 volts
View Details