Appleton Electric Vaporproof HID Fixture with Globe MC3575-120

Description
3/4 INCH HUB SIZE 5 HUB(S) MARINE/WET LOCATION APPLICATION CEILING MOUNTING HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE S76 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 35 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLADED HOUSING FINISH .75 HUB SIZE IN INCH 4 PLUG(S) 120 V BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL POLYCARBONATE/PRISMA TIC GLASS GLOBE MATERIAL MERCMASTER JR.[T] BRAND HUB SIZE IN INCH - UOM IN
Datasheet
Description
3/4 INCH HUB SIZE 5 HUB(S) MARINE/WET LOCATION APPLICATION CEILING MOUNTING HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE S76 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 35 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLADED HOUSING FINISH .75 HUB SIZE IN INCH 4 PLUG(S) 120 V BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL POLYCARBONATE/PRISMA TIC GLASS GLOBE MATERIAL MERCMASTER JR.[T] BRAND HUB SIZE IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe - MC3575-120 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Globe
MC3575-120
Vaporproof HID Fixture with Globe MC3575-120
3/4 INCH HUB SIZE 5 HUB(S) MARINE/WET LOCATION APPLICATION CEILING MOUNTING HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE S76 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 35 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLADED HOUSING FINISH .75 HUB SIZE IN INCH 4 PLUG(S) 120 V BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL POLYCARBONATE/PRISMA TIC GLASS GLOBE MATERIAL MERCMASTER JR.[T] BRAND HUB SIZE IN INCH - UOM IN
  • 3/4 INCH HUB SIZE
  • 5 HUB(S)
  • MARINE/WET LOCATION APPLICATION
  • CEILING MOUNTING
  • HPF BALLAST TYPE
  • NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • S76 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 35 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY CLADED HOUSING FINISH
  • .75 HUB SIZE IN INCH
  • 4 PLUG(S)
  • 120 V BALLAST/LINE VOLTAGE
  • 3/4 HUB SIZE - FRACTIONAL
  • POLYCARBONATE/PRISMATIC GLASS GLOBE MATERIAL
  • MERCMASTER JR.[T] BRAND
  • HUB SIZE IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MC3575-120
Product Name Vaporproof HID Fixture with Globe
Application Marine; Wet Location
Fixture Type Ceiling Fixtures
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details