Appleton Electric Vaporproof HID Fixture Ballast Assembly MBL35-120

Description
BALLAST BODY FOR MOUNTING HOOD, GLOBE/REFRACTOR TYPE ELECTROSTATICALLY APPLIED EPOXY POWDER COATED FINISH HPF REACTOR BALLAST TYPE S76 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 35 V LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE 0.38 AMPERE OPERATING CURRENT 0.41 AMPERE STARTING CURRENT INCLUDES STANDARD NON PCB BIODEGRADABLE CAPACITOR SIZE 7 INCH DIAMETER X 5.78 INCH HEIGHT MBL MODEL
Datasheet
Description
BALLAST BODY FOR MOUNTING HOOD, GLOBE/REFRACTOR TYPE ELECTROSTATICALLY APPLIED EPOXY POWDER COATED FINISH HPF REACTOR BALLAST TYPE S76 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 35 V LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE 0.38 AMPERE OPERATING CURRENT 0.41 AMPERE STARTING CURRENT INCLUDES STANDARD NON PCB BIODEGRADABLE CAPACITOR SIZE 7 INCH DIAMETER X 5.78 INCH HEIGHT MBL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Ballast Assembly - MBL35-120 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture Ballast Assembly
MBL35-120
Vaporproof HID Fixture Ballast Assembly MBL35-120
BALLAST BODY FOR MOUNTING HOOD, GLOBE/REFRACTOR TYPE ELECTROSTATICALLY APPLIED EPOXY POWDER COATED FINISH HPF REACTOR BALLAST TYPE S76 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 35 V LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE 0.38 AMPERE OPERATING CURRENT 0.41 AMPERE STARTING CURRENT INCLUDES STANDARD NON PCB BIODEGRADABLE CAPACITOR SIZE 7 INCH DIAMETER X 5.78 INCH HEIGHT MBL MODEL
  • BALLAST BODY FOR MOUNTING HOOD, GLOBE/REFRACTOR TYPE
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED FINISH
  • HPF REACTOR BALLAST TYPE
  • S76 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 35 V LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120 V BALLAST/LINE VOLTAGE
  • 0.38 AMPERE OPERATING CURRENT
  • 0.41 AMPERE STARTING CURRENT
  • INCLUDES STANDARD NON PCB BIODEGRADABLE CAPACITOR
  • SIZE 7 INCH DIAMETER X 5.78 INCH HEIGHT
  • MBL MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MBL35-120
Product Name Vaporproof HID Fixture Ballast Assembly
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details