Appleton Electric Vaporproof HID Fixture with Globe and Guard MA7010G-120

Description
1 INCH HUB SIZE 1 HUB(S) MARINE/WET LOCATION APPLICATION PENDANT, FLEXIBLE/RIGID STYLE MOUNTING HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F ENCLOSURE MEDIUM BASE S62 HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD HOUSING FINISH 1 HUB SIZE IN INCH 120 V BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL COPPER FREE ALUMINUM/STEEL GUARD MATERIAL POLYCARBONATE/PRISMA TIC GLASS GLOBE MATERIAL EPOXY CLAD COPPER FREE ALUMINUM/ZINC ELECTROPLATE STEEL GUARD FINISH MERCMASTER JR.[T] BRAND HUB SIZE IN INCH - UOM IN
Datasheet
Description
1 INCH HUB SIZE 1 HUB(S) MARINE/WET LOCATION APPLICATION PENDANT, FLEXIBLE/RIGID STYLE MOUNTING HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F ENCLOSURE MEDIUM BASE S62 HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD HOUSING FINISH 1 HUB SIZE IN INCH 120 V BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL COPPER FREE ALUMINUM/STEEL GUARD MATERIAL POLYCARBONATE/PRISMA TIC GLASS GLOBE MATERIAL EPOXY CLAD COPPER FREE ALUMINUM/ZINC ELECTROPLATE STEEL GUARD FINISH MERCMASTER JR.[T] BRAND HUB SIZE IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe and Guard - MA7010G-120 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Globe and Guard
MA7010G-120
Vaporproof HID Fixture with Globe and Guard MA7010G-120
1 INCH HUB SIZE 1 HUB(S) MARINE/WET LOCATION APPLICATION PENDANT, FLEXIBLE/RIGID STYLE MOUNTING HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F ENCLOSURE MEDIUM BASE S62 HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY CLAD HOUSING FINISH 1 HUB SIZE IN INCH 120 V BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL COPPER FREE ALUMINUM/STEEL GUARD MATERIAL POLYCARBONATE/PRISMA TIC GLASS GLOBE MATERIAL EPOXY CLAD COPPER FREE ALUMINUM/ZINC ELECTROPLATE STEEL GUARD FINISH MERCMASTER JR.[T] BRAND HUB SIZE IN INCH - UOM IN
  • 1 INCH HUB SIZE
  • 1 HUB(S)
  • MARINE/WET LOCATION APPLICATION
  • PENDANT, FLEXIBLE/RIGID STYLE MOUNTING
  • HPF BALLAST TYPE
  • NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F ENCLOSURE
  • MEDIUM BASE S62 HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY CLAD HOUSING FINISH
  • 1 HUB SIZE IN INCH
  • 120 V BALLAST/LINE VOLTAGE
  • 1 HUB SIZE - FRACTIONAL
  • COPPER FREE ALUMINUM/STEEL GUARD MATERIAL
  • POLYCARBONATE/PRISMATIC GLASS GLOBE MATERIAL
  • EPOXY CLAD COPPER FREE ALUMINUM/ZINC ELECTROPLATE STEEL GUARD FINISH
  • MERCMASTER JR.[T] BRAND
  • HUB SIZE IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MA7010G-120
Product Name Vaporproof HID Fixture with Globe and Guard
Application Marine; Wet Location
Fixture Type Pendants
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Low Bay & High Bay Lighting - 147182 - RS Components, Ltd.
Specs
Lamp Type LED
View Details