Appleton Electric Vaporproof HID Fixture with Refractor MA5010J-120

Description
1 INCH HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572 APPROVAL MARINE/WET LOCATION APPLICATION FLEXIBLE/RIGID STYLE PENDANT MOUNTING REACTOR, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE MEDIUM BASE S68 HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT EPOXY CLADED HOUSING FINISH 1 HUB SIZE IN INCH 120 V AT 60 HZ BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER JR.[T] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 5
Datasheet
Description
1 INCH HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572 APPROVAL MARINE/WET LOCATION APPLICATION FLEXIBLE/RIGID STYLE PENDANT MOUNTING REACTOR, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE MEDIUM BASE S68 HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT EPOXY CLADED HOUSING FINISH 1 HUB SIZE IN INCH 120 V AT 60 HZ BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER JR.[T] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Refractor - MA5010J-120 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Refractor
MA5010J-120
Vaporproof HID Fixture with Refractor MA5010J-120
1 INCH HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572 APPROVAL MARINE/WET LOCATION APPLICATION FLEXIBLE/RIGID STYLE PENDANT MOUNTING REACTOR, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE MEDIUM BASE S68 HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT EPOXY CLADED HOUSING FINISH 1 HUB SIZE IN INCH 120 V AT 60 HZ BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER JR.[T] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 5
  • 1 INCH HUB SIZE
  • 1 HUB(S)
  • UL 595, UL 844, UL 1572 APPROVAL
  • MARINE/WET LOCATION APPLICATION
  • FLEXIBLE/RIGID STYLE PENDANT MOUNTING
  • REACTOR, HPF BALLAST TYPE
  • NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE
  • MEDIUM BASE S68 HIGH PRESSURE SODIUM LAMP TYPE
  • 50 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT
  • EPOXY CLADED HOUSING FINISH
  • 1 HUB SIZE IN INCH
  • 120 V AT 60 HZ BALLAST/LINE VOLTAGE
  • 1 HUB SIZE - FRACTIONAL
  • HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
  • 8 INCH DIA REFRACTOR SIZE
  • MERCMASTER JR.[T] BRAND
  • HUB SIZE IN INCH - UOM IN
  • REFRACTOR TYPE NEMA TYPE 5
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MA5010J-120
Product Name Vaporproof HID Fixture with Refractor
Application Marine; Wet Location
Fixture Type Pendants
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details