Nidec Control Techniques Unidrive M400 AC Drive M400-065 00100 A

Description
Unidrive M400 AC drive - Fast set-up and diagnosis with real-text display, plus integrated CODESYS based PLC 0.33hp - 150hp (0.25kW - 110kW) 100V / 200V / 400V / 575V / 690V M400 adds an optional enhanced LCD keypad, precise frequency following and onboard Programmable Logic Control (PLC) Easy upgrade for existing Commander SK users with LogicStick M400 minimizes machine downtime with its optional intuitive advanced LCD keypad which offers real-text multi-langu age display for rapid set-up and superior diagnostics. Onboard CODESYS based PLC with a real-time task can be used for simple logic control to enhance drive application capability. Availability Note: Please see the frame size/dimension table under the Specifications tab below for availability of specific frame sizes. Frame sizes marked with an asterisk indicate future availability. Maximize throughput while protecting people and machinery, and easily meet machine safety requirements Dual STO for safety system integration , eliminating external components Enhance productivity through integration with the automation system and reduce machine downtime Optional RS485 and a wide range of fieldbus communication SI modules allow remote control and diagnostics across different networks I/O can be configured to accept an encoder or frequency/direction inputs for frequency following Reduce machine size and cost Compact drive dimensions, among the smallest in class at every power rating Enhanced functionality with onboard PLC programming provides a low cost solution, minimizing additional equipment such as PLCs, safety contactors etc Save energy Low losses up to 98% efficient and low power standby mode Typical applications Speed control for conveyors, positive displacement pumps, material transport, cutting, woodworking, where fast diagnostics are required
Description
Unidrive M400 AC drive - Fast set-up and diagnosis with real-text display, plus integrated CODESYS based PLC 0.33hp - 150hp (0.25kW - 110kW) 100V / 200V / 400V / 575V / 690V M400 adds an optional enhanced LCD keypad, precise frequency following and onboard Programmable Logic Control (PLC) Easy upgrade for existing Commander SK users with LogicStick M400 minimizes machine downtime with its optional intuitive advanced LCD keypad which offers real-text multi-langu age display for rapid set-up and superior diagnostics. Onboard CODESYS based PLC with a real-time task can be used for simple logic control to enhance drive application capability. Availability Note: Please see the frame size/dimension table under the Specifications tab below for availability of specific frame sizes. Frame sizes marked with an asterisk indicate future availability. Maximize throughput while protecting people and machinery, and easily meet machine safety requirements Dual STO for safety system integration , eliminating external components Enhance productivity through integration with the automation system and reduce machine downtime Optional RS485 and a wide range of fieldbus communication SI modules allow remote control and diagnostics across different networks I/O can be configured to accept an encoder or frequency/direction inputs for frequency following Reduce machine size and cost Compact drive dimensions, among the smallest in class at every power rating Enhanced functionality with onboard PLC programming provides a low cost solution, minimizing additional equipment such as PLCs, safety contactors etc Save energy Low losses up to 98% efficient and low power standby mode Typical applications Speed control for conveyors, positive displacement pumps, material transport, cutting, woodworking, where fast diagnostics are required

Suppliers

Company
Product
Description
Supplier Links
Unidrive M400 AC Drive - M400-065 00100 A - Nidec Control Techniques
Eden Prairie, MN, USA
Unidrive M400 AC Drive
M400-065 00100 A
Unidrive M400 AC Drive M400-065 00100 A
Unidrive M400 AC drive - Fast set-up and diagnosis with real-text display, plus integrated CODESYS based PLC 0.33hp - 150hp (0.25kW - 110kW) 100V / 200V / 400V / 575V / 690V M400 adds an optional enhanced LCD keypad, precise frequency following and onboard Programmable Logic Control (PLC) Easy upgrade for existing Commander SK users with LogicStick M400 minimizes machine downtime with its optional intuitive advanced LCD keypad which offers real-text multi-langu age display for rapid set-up and superior diagnostics. Onboard CODESYS based PLC with a real-time task can be used for simple logic control to enhance drive application capability. Availability Note: Please see the frame size/dimension table under the Specifications tab below for availability of specific frame sizes. Frame sizes marked with an asterisk indicate future availability. Maximize throughput while protecting people and machinery, and easily meet machine safety requirements Dual STO for safety system integration , eliminating external components Enhance productivity through integration with the automation system and reduce machine downtime Optional RS485 and a wide range of fieldbus communication SI modules allow remote control and diagnostics across different networks I/O can be configured to accept an encoder or frequency/direction inputs for frequency following Reduce machine size and cost Compact drive dimensions, among the smallest in class at every power rating Enhanced functionality with onboard PLC programming provides a low cost solution, minimizing additional equipment such as PLCs, safety contactors etc Save energy Low losses up to 98% efficient and low power standby mode Typical applications Speed control for conveyors, positive displacement pumps, material transport, cutting, woodworking, where fast diagnostics are required

Unidrive M400 AC drive - Fast set-up and diagnosis with real-text display, plus integrated CODESYS based PLC

0.33hp - 150hp (0.25kW - 110kW)

100V / 200V / 400V / 575V / 690V

  • M400 adds an optional enhanced LCD keypad, precise frequency following and onboard Programmable Logic Control (PLC)
  • Easy upgrade for existing Commander SK users with LogicStick

M400 minimizes machine downtime with its optional intuitive advanced LCD keypad which offers real-text multi-langu age display for rapid set-up and superior diagnostics. Onboard CODESYS based PLC with a real-time task can be used for simple logic control to enhance drive application capability.

Availability Note: Please see the frame size/dimension table under the Specifications tab below for availability of specific frame sizes. Frame sizes marked with an asterisk indicate future availability.

Maximize throughput while protecting people and machinery, and easily meet machine safety requirements

  • Dual STO for safety system integration , eliminating external components

Enhance productivity through integration with the automation system and reduce machine downtime

  • Optional RS485 and a wide range of fieldbus communication SI modules allow remote control and diagnostics across different networks
  • I/O can be configured to accept an encoder or frequency/direction inputs for frequency following

Reduce machine size and cost

  • Compact drive dimensions, among the smallest in class at every power rating
  • Enhanced functionality with onboard PLC programming provides a low cost solution, minimizing additional equipment such as PLCs, safety contactors etc

Save energy

  • Low losses up to 98% efficient and low power standby mode

Typical applications

  • Speed control for conveyors, positive displacement pumps, material transport, cutting, woodworking, where fast diagnostics are required
Supplier's Site

Technical Specifications

  Nidec Control Techniques
Product Category Motor Speed Controllers
Product Number M400-065 00100 A
Product Name Unidrive M400 AC Drive
Axes 1.0
Motor / System Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
Power 5596 to 7461 watts
Product Variable Speed
PC-Based Bus CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); EtherCAT, Modbus RTU
Unlock Full Specs
to access all available technical data

Similar Products

 - 716PCAPOH0010-AC Motor Controller - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Power 1500 watts
AC Input 220 volts
View Details
Speed Controllers Series SC 1801 F 2-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
SGDV Sigma-5 Servo Amplifier - SGDV-3R8A11A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axes 1.0
Product Multi-Axis
PC-Based Bus RS422; USB
View Details
 - ML4426IS-G - Rochester Electronics
Rochester Electronics
View Details