Nidec Control Techniques Unidrive M300 AC Drive M300-062 00330

Description
Unidrive M300 AC drive - Enhance throughput with Machine Safety 0.33hp - 30hp (0.25kW - 22kW) 100V / 200V / 400V / 575V M300 adds integrated Machine Safety M300 helps machine builders maximize up-time and meet modern functional safety standards. Dual onboard Safe Torque Off (STO) inputs offer easy SIL3 conformity and reduce the need for external components, minimizing overall machine dimensions and costs. Availability Note: Please see the frame size/dimension table under the Specifications tab below for availability of specific frame sizes. Frame sizes marked with an asterisk indicate future availability. Enhance productivity through integration with the automation system and reduce machine downtime Optional RS485 and a wide range of fieldbus communication SI modules allow remote control and diagnostics with different networks Flexible I/O Quick and easy to install and configure Simple fixed LED keypad as standard 10 most commonly used parameters listed on front of drive Reduce machine size and cost Compact drive dimensions, among the smallest in class at every power rating Save energy Low losses up to 98% efficient Low power standby mode Typical applications Speed control for material transport, cutting, woodworking, machine tools; where protection to people or assets is required
Description
Unidrive M300 AC drive - Enhance throughput with Machine Safety 0.33hp - 30hp (0.25kW - 22kW) 100V / 200V / 400V / 575V M300 adds integrated Machine Safety M300 helps machine builders maximize up-time and meet modern functional safety standards. Dual onboard Safe Torque Off (STO) inputs offer easy SIL3 conformity and reduce the need for external components, minimizing overall machine dimensions and costs. Availability Note: Please see the frame size/dimension table under the Specifications tab below for availability of specific frame sizes. Frame sizes marked with an asterisk indicate future availability. Enhance productivity through integration with the automation system and reduce machine downtime Optional RS485 and a wide range of fieldbus communication SI modules allow remote control and diagnostics with different networks Flexible I/O Quick and easy to install and configure Simple fixed LED keypad as standard 10 most commonly used parameters listed on front of drive Reduce machine size and cost Compact drive dimensions, among the smallest in class at every power rating Save energy Low losses up to 98% efficient Low power standby mode Typical applications Speed control for material transport, cutting, woodworking, machine tools; where protection to people or assets is required

Suppliers

Company
Product
Description
Supplier Links
Unidrive M300 AC Drive - M300-062 00330 - Nidec Control Techniques
Eden Prairie, MN, USA
Unidrive M300 AC Drive
M300-062 00330
Unidrive M300 AC Drive M300-062 00330
Unidrive M300 AC drive - Enhance throughput with Machine Safety 0.33hp - 30hp (0.25kW - 22kW) 100V / 200V / 400V / 575V M300 adds integrated Machine Safety M300 helps machine builders maximize up-time and meet modern functional safety standards. Dual onboard Safe Torque Off (STO) inputs offer easy SIL3 conformity and reduce the need for external components, minimizing overall machine dimensions and costs. Availability Note: Please see the frame size/dimension table under the Specifications tab below for availability of specific frame sizes. Frame sizes marked with an asterisk indicate future availability. Enhance productivity through integration with the automation system and reduce machine downtime Optional RS485 and a wide range of fieldbus communication SI modules allow remote control and diagnostics with different networks Flexible I/O Quick and easy to install and configure Simple fixed LED keypad as standard 10 most commonly used parameters listed on front of drive Reduce machine size and cost Compact drive dimensions, among the smallest in class at every power rating Save energy Low losses up to 98% efficient Low power standby mode Typical applications Speed control for material transport, cutting, woodworking, machine tools; where protection to people or assets is required

Unidrive M300 AC drive - Enhance throughput with Machine Safety

0.33hp - 30hp (0.25kW - 22kW)

100V / 200V / 400V / 575V

  • M300 adds integrated Machine Safety

M300 helps machine builders maximize up-time and meet modern functional safety standards. Dual onboard Safe Torque Off (STO) inputs offer easy SIL3 conformity and reduce the need for external components, minimizing overall machine dimensions and costs.

Availability Note: Please see the frame size/dimension table under the Specifications tab below for availability of specific frame sizes. Frame sizes marked with an asterisk indicate future availability.

Enhance productivity through integration with the automation system and reduce machine downtime

  • Optional RS485 and a wide range of fieldbus communication SI modules allow remote control and diagnostics with different networks
  • Flexible I/O

Quick and easy to install and configure

  • Simple fixed LED keypad as standard
  • 10 most commonly used parameters listed on front of drive

Reduce machine size and cost

  • Compact drive dimensions, among the smallest in class at every power rating

Save energy

  • Low losses up to 98% efficient
  • Low power standby mode

Typical applications

  • Speed control for material transport, cutting, woodworking, machine tools; where protection to people or assets is required
Supplier's Site

Technical Specifications

  Nidec Control Techniques
Product Category Motor Speed Controllers
Product Number M300-062 00330
Product Name Unidrive M300 AC Drive
Axes 1.0
Motor / System Induction; Sensorless Vector; Variable Frequency Drive, Rotor Flux Control (RFC)
Power 7461 to 11192 watts
Product Variable Speed
PC-Based Bus CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); EtherCAT, Modbus RTU
Unlock Full Specs
to access all available technical data

Similar Products

GA800 General Purpose AC Drive (VFD), 480V 3-Phase, 700 HP ND / 600 HP HD, IP20/Protected Chassis - GA80U4810AAM - Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Induction
Surface Permanent Magnet
Interior Permanent Magnet
Synchronous Reluctance
Power 447688 watts
PC-Based Bus DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps

Optional: Ethernet/IP, DeviceNet, Modbus TCP/IP, PROFINET, PROFIBUS-DP
View Details
Speed Controllers Series SC 5008 S 4-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
Speed Controls - MMP-16A-12-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
DC Input 10 to 32 volts
Continuous Current 16 amps
Peak Current 35 amps
View Details
PRO Series Programmable Drives - PRO-Ax0V80A SA-CAN Pro Series - ElectroCraft
Specs
Axes 1.0
Power 1600 watts
PC-Based Bus CANbus; EtherCAT
View Details