Nidec Control Techniques Unidrive M100 AC Drive M101-024 00032

Description
Unidrive M100 AC drive - Value drive with quality and performance for open loop applications 0.33hp - 10hp (0.25kW - 7.5kW) 100V / 200V / 400V M100 delivers an economical open loop drive for general Manufacturing Automation applications, with Control Techniques’ proven quality and class leading motor operation. Availability Note: Please see the frame size/dimension table under the Specifications tab below for availability of specific frame sizes. Frame sizes marked with an asterisk indicate future availability. Quick and easy to install and configure Simple and easy to read high brightness LED keypad as standard No unnecessary features 10 most commonly used parameters on front of drive Reduce machine size and cost Compact drive dimensions, among the smallest in class at every power rating Save energy Low losses up to 98% efficient Low power standby mode Robust design for manufacturing environments Conformal coating supported through extensive environmental testing and certification Typical applications Frequency control for conveyors, fans, pumps and mixers
Description
Unidrive M100 AC drive - Value drive with quality and performance for open loop applications 0.33hp - 10hp (0.25kW - 7.5kW) 100V / 200V / 400V M100 delivers an economical open loop drive for general Manufacturing Automation applications, with Control Techniques’ proven quality and class leading motor operation. Availability Note: Please see the frame size/dimension table under the Specifications tab below for availability of specific frame sizes. Frame sizes marked with an asterisk indicate future availability. Quick and easy to install and configure Simple and easy to read high brightness LED keypad as standard No unnecessary features 10 most commonly used parameters on front of drive Reduce machine size and cost Compact drive dimensions, among the smallest in class at every power rating Save energy Low losses up to 98% efficient Low power standby mode Robust design for manufacturing environments Conformal coating supported through extensive environmental testing and certification Typical applications Frequency control for conveyors, fans, pumps and mixers

Suppliers

Company
Product
Description
Supplier Links
Unidrive M100 AC Drive - M101-024 00032 - Nidec Control Techniques
Eden Prairie, MN, USA
Unidrive M100 AC Drive
M101-024 00032
Unidrive M100 AC Drive M101-024 00032
Unidrive M100 AC drive - Value drive with quality and performance for open loop applications 0.33hp - 10hp (0.25kW - 7.5kW) 100V / 200V / 400V M100 delivers an economical open loop drive for general Manufacturing Automation applications, with Control Techniques’ proven quality and class leading motor operation. Availability Note: Please see the frame size/dimension table under the Specifications tab below for availability of specific frame sizes. Frame sizes marked with an asterisk indicate future availability. Quick and easy to install and configure Simple and easy to read high brightness LED keypad as standard No unnecessary features 10 most commonly used parameters on front of drive Reduce machine size and cost Compact drive dimensions, among the smallest in class at every power rating Save energy Low losses up to 98% efficient Low power standby mode Robust design for manufacturing environments Conformal coating supported through extensive environmental testing and certification Typical applications Frequency control for conveyors, fans, pumps and mixers

Unidrive M100 AC drive - Value drive with quality and performance for open loop applications

0.33hp - 10hp (0.25kW - 7.5kW)

100V / 200V / 400V

M100 delivers an economical open loop drive for general Manufacturing Automation applications, with Control Techniques’ proven quality and class leading motor operation.

Availability Note: Please see the frame size/dimension table under the Specifications tab below for availability of specific frame sizes. Frame sizes marked with an asterisk indicate future availability.

Quick and easy to install and configure

  • Simple and easy to read high brightness LED keypad as standard
  • No unnecessary features
  • 10 most commonly used parameters on front of drive

Reduce machine size and cost

  • Compact drive dimensions, among the smallest in class at every power rating

Save energy

  • Low losses up to 98% efficient
  • Low power standby mode

Robust design for manufacturing environments

  • Conformal coating supported through extensive environmental testing and certification

Typical applications

  • Frequency control for conveyors, fans, pumps and mixers
Supplier's Site

Technical Specifications

  Nidec Control Techniques
Product Category Motor Speed Controllers
Product Number M101-024 00032
Product Name Unidrive M100 AC Drive
Axes 1.0
Motor / System Induction; Sensorless Vector; Variable Frequency Drive
Power 1119 watts
Product Variable Speed
Operating Temperature -20 to 40 C (-4 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Filtered SCR DC Speed and Direction Control -  - Bodine Electric Company
Specs
Power 249 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
Speed Controllers Series SC 2402 P 2-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
Electric Motor Drive - CompletePower™ DA Series - ElectroCraft
Specs
Axes 1.0
Motor / System Permanent Magnet
Power 1260 watts
View Details
V1000-4X Microdrive (VFD), 240V 3-Phase, 0.5-0.75 HP, NEMA 4X - CIMR-VU2A0004GAA - Yaskawa America, Inc. - Drives Division
Specs
Axes 1.0
Motor / System Vector Feedback
Power 373 to 560 watts
View Details