Nidec Control Techniques Unidrive M100 AC Drive M100-021 00056

Description
Unidrive M100 AC drive - Value drive with quality and performance for open loop applications 0.33hp - 10hp (0.25kW - 7.5kW) 100V / 200V / 400V M100 delivers an economical open loop drive for general Manufacturing Automation applications, with Control Techniques’ proven quality and class leading motor operation. Availability Note: Please see the frame size/dimension table under the Specifications tab below for availability of specific frame sizes. Frame sizes marked with an asterisk indicate future availability. Quick and easy to install and configure Simple and easy to read high brightness LED keypad as standard No unnecessary features 10 most commonly used parameters on front of drive Reduce machine size and cost Compact drive dimensions, among the smallest in class at every power rating Save energy Low losses up to 98% efficient Low power standby mode Robust design for manufacturing environments Conformal coating supported through extensive environmental testing and certification Typical applications Frequency control for conveyors, fans, pumps and mixers
Description
Unidrive M100 AC drive - Value drive with quality and performance for open loop applications 0.33hp - 10hp (0.25kW - 7.5kW) 100V / 200V / 400V M100 delivers an economical open loop drive for general Manufacturing Automation applications, with Control Techniques’ proven quality and class leading motor operation. Availability Note: Please see the frame size/dimension table under the Specifications tab below for availability of specific frame sizes. Frame sizes marked with an asterisk indicate future availability. Quick and easy to install and configure Simple and easy to read high brightness LED keypad as standard No unnecessary features 10 most commonly used parameters on front of drive Reduce machine size and cost Compact drive dimensions, among the smallest in class at every power rating Save energy Low losses up to 98% efficient Low power standby mode Robust design for manufacturing environments Conformal coating supported through extensive environmental testing and certification Typical applications Frequency control for conveyors, fans, pumps and mixers

Suppliers

Company
Product
Description
Supplier Links
Unidrive M100 AC Drive - M100-021 00056 - Nidec Control Techniques
Eden Prairie, MN, USA
Unidrive M100 AC Drive
M100-021 00056
Unidrive M100 AC Drive M100-021 00056
Unidrive M100 AC drive - Value drive with quality and performance for open loop applications 0.33hp - 10hp (0.25kW - 7.5kW) 100V / 200V / 400V M100 delivers an economical open loop drive for general Manufacturing Automation applications, with Control Techniques’ proven quality and class leading motor operation. Availability Note: Please see the frame size/dimension table under the Specifications tab below for availability of specific frame sizes. Frame sizes marked with an asterisk indicate future availability. Quick and easy to install and configure Simple and easy to read high brightness LED keypad as standard No unnecessary features 10 most commonly used parameters on front of drive Reduce machine size and cost Compact drive dimensions, among the smallest in class at every power rating Save energy Low losses up to 98% efficient Low power standby mode Robust design for manufacturing environments Conformal coating supported through extensive environmental testing and certification Typical applications Frequency control for conveyors, fans, pumps and mixers

Unidrive M100 AC drive - Value drive with quality and performance for open loop applications

0.33hp - 10hp (0.25kW - 7.5kW)

100V / 200V / 400V

M100 delivers an economical open loop drive for general Manufacturing Automation applications, with Control Techniques’ proven quality and class leading motor operation.

Availability Note: Please see the frame size/dimension table under the Specifications tab below for availability of specific frame sizes. Frame sizes marked with an asterisk indicate future availability.

Quick and easy to install and configure

  • Simple and easy to read high brightness LED keypad as standard
  • No unnecessary features
  • 10 most commonly used parameters on front of drive

Reduce machine size and cost

  • Compact drive dimensions, among the smallest in class at every power rating

Save energy

  • Low losses up to 98% efficient
  • Low power standby mode

Robust design for manufacturing environments

  • Conformal coating supported through extensive environmental testing and certification

Typical applications

  • Frequency control for conveyors, fans, pumps and mixers
Supplier's Site

Technical Specifications

  Nidec Control Techniques
Product Category Motor Speed Controllers
Product Number M100-021 00056
Product Name Unidrive M100 AC Drive
Axes 1.0
Motor / System Induction; Sensorless Vector; Variable Frequency Drive
Power 1119 watts
Product Variable Speed
Operating Temperature -20 to 40 C (-4 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - ML4426IS-G - Rochester Electronics
Rochester Electronics
View Details
High voltage 3 phase brushless DC motor controllerv for high pressure fan - 716PCASTS0060 - Shenzhen Power Motor Industrial Co., Ltd.
Specs
Power 0.0 to 50 watts
AC Input 220 volts
Phase   Three Phase
View Details
Speed Controllers Series SC 2402 P 2-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
Filtered PWM DC Basic Speed Control (open chassis) -  - Bodine Electric Company
Specs
Power 124 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details