O-Z/Gedney Flexible Cord/Cable Support Wedging Body M-3035-BO

Description
TAPERED TYPE MALLEABLE/DUCTILE IRON MATERIAL NON-ARMORED CABLE TYPE UL 514B APPROVAL COMMERCIAL, INDOOR, SPACE MAKER APPLICATION 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER) CONDUCTOR SIZE 3 INCH CONDUIT SIZE MULTIPLE SEGMENT PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION FINISH HOT DIP GALVANIZED INCLUDES LOCKING COLLAR, BUSHING M MODEL
Datasheet
Description
TAPERED TYPE MALLEABLE/DUCTILE IRON MATERIAL NON-ARMORED CABLE TYPE UL 514B APPROVAL COMMERCIAL, INDOOR, SPACE MAKER APPLICATION 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER) CONDUCTOR SIZE 3 INCH CONDUIT SIZE MULTIPLE SEGMENT PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION FINISH HOT DIP GALVANIZED INCLUDES LOCKING COLLAR, BUSHING M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Body - M-3035-BO - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Body
M-3035-BO
Flexible Cord/Cable Support Wedging Body M-3035-BO
TAPERED TYPE MALLEABLE/DUCTILE IRON MATERIAL NON-ARMORED CABLE TYPE UL 514B APPROVAL COMMERCIAL, INDOOR, SPACE MAKER APPLICATION 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER) CONDUCTOR SIZE 3 INCH CONDUIT SIZE MULTIPLE SEGMENT PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION FINISH HOT DIP GALVANIZED INCLUDES LOCKING COLLAR, BUSHING M MODEL
  • TAPERED TYPE
  • MALLEABLE/DUCTILE IRON MATERIAL
  • NON-ARMORED CABLE TYPE
  • UL 514B APPROVAL
  • COMMERCIAL, INDOOR, SPACE MAKER APPLICATION
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER) CONDUCTOR SIZE
  • 3 INCH CONDUIT SIZE
  • MULTIPLE SEGMENT PLUG TYPE
  • RIGID/IMC CONDUIT TYPE
  • VERTICAL CONDUIT POSITION
  • FINISH HOT DIP GALVANIZED
  • INCLUDES LOCKING COLLAR, BUSHING
  • M MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number M-3035-BO
Product Name Flexible Cord/Cable Support Wedging Body
Material Malleable/Ductile Iron
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826220 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.35 inch (34.3 mm)
View Details
Connector Strain Relief - 5088450-5 - TE Connectivity
Specs
Material PVC
Length 0.8799 inch (22.35 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Gland, Cable; Metric; M 40 x 1.5; 42 mm; 41 mm; 40 mm; Brass; Neoprene; Nickel - 70074622 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 40.000 inch (1016 mm)
View Details