O-Z/Gedney Flexible Cord/Cable Support Wedging Assembly M-2530-1

Description
MULTIPLE SEGMENT PLUG TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 3-5/8 INCH DIA X 2-7/8 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B APPROVAL JUNCTION BOX APPLICATION 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 2-1/2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND M MODEL
Datasheet
Description
MULTIPLE SEGMENT PLUG TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 3-5/8 INCH DIA X 2-7/8 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B APPROVAL JUNCTION BOX APPLICATION 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 2-1/2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Assembly - M-2530-1 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Assembly
M-2530-1
Flexible Cord/Cable Support Wedging Assembly M-2530-1
MULTIPLE SEGMENT PLUG TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 3-5/8 INCH DIA X 2-7/8 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B APPROVAL JUNCTION BOX APPLICATION 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 2-1/2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND M MODEL
  • MULTIPLE SEGMENT PLUG TYPE
  • HOT DIP GALVANIZED MALLEABLE IRON MATERIAL
  • 3-5/8 INCH DIA X 2-7/8 INCH H SIZE
  • NON-ARMORED CABLE TYPE
  • UL 514B APPROVAL
  • JUNCTION BOX APPLICATION
  • 1 TO 4 (SAME SIZE) CONDUCTOR(S)
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
  • 2-1/2 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • TAPERED BODY TYPE
  • VERTICAL CONDUIT POSITION
  • POZI-GRIP[R] BRAND
  • M MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number M-2530-1
Product Name Flexible Cord/Cable Support Wedging Assembly
Material Hot Dip Galvanized Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Liquid Tight Strain Relief with Bend Protection - 70074516 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Dark Grey
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Strain Relief Liquid Tight Flex - 85820060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Connector Strain Relief - 2-2308350-6 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details