O-Z/Gedney Flexible Cord/Cable Support Wedging Body M-2025-BO

Description
TAPERED TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 3 INCH DIA X 2-5/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL JUNCTION BOX APPLICATION 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE 2 INCH CONDUIT SIZE MULTIPLE SEGMENT PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION M MODEL
Datasheet
Description
TAPERED TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 3 INCH DIA X 2-5/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL JUNCTION BOX APPLICATION 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE 2 INCH CONDUIT SIZE MULTIPLE SEGMENT PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Body - M-2025-BO - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Body
M-2025-BO
Flexible Cord/Cable Support Wedging Body M-2025-BO
TAPERED TYPE HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 3 INCH DIA X 2-5/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL JUNCTION BOX APPLICATION 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE 2 INCH CONDUIT SIZE MULTIPLE SEGMENT PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION M MODEL
  • TAPERED TYPE
  • HOT DIP GALVANIZED MALLEABLE IRON MATERIAL
  • 3 INCH DIA X 2-5/8 INCH H SIZE
  • NON ARMORED CABLE TYPE
  • UL 514-B APPROVAL
  • JUNCTION BOX APPLICATION
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD ALUMINUM/COPPER) CONDUCTOR SIZE
  • 2 INCH CONDUIT SIZE
  • MULTIPLE SEGMENT PLUG TYPE
  • RIGID/IMC CONDUIT TYPE
  • VERTICAL CONDUIT POSITION
  • M MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number M-2025-BO
Product Name Flexible Cord/Cable Support Wedging Body
Material HOT DIP GALVANIZED MALLEABLE IRON
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; NPT; 3/4 in.; 28 in.; 48 mm; 26.7 mm; Brass; Neoprene; Nickel - 70074609 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 26.700 inch (678 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822240 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Connector Strain Relief - 1-2308272-5 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details